IC RF TXRX+MCU BLUETOOTH 64VFBGA Product overview: CYW20730A1KFBGT from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, RF Transceiver ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CYW20730A1KFBGT can be used for catalog matching and distributor lookup.
IC RF TXRX+MCU BLUETOOTH 64VFBGA
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 879-CYW20730A1KFBGT | CYW20730A1KFBGT |
| Product Name | Embedded Microcontroller MCU | RF and Wireless - RF Transceiver ICs |
| Clock Speed | 24 MHz | |
| RAM | 60 KB | |
| Supply Voltage | 1.2 volts | 1.2 volts |
| Serial Interface | GPIO/SPI/UART |