USB Super Speed Hubs Product overview: CYUSB4357-BZXC from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CYUSB4357-BZXC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1355670-CYUSB4357-BZ
Category: Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 59 pct.
Mfr: Infineon Technologies
Series: HX3PD
Package: Tray
Product Status: Active
Package / Case: 192-LFBGA
Supplier Device Package: 192-FBGA (12x12)
Mounting Type: Surface Mount
Applications: USB 3.1 Hub Controller
Voltage - Supply: 1.14V ~ 1.26V
Number of I/O: 9
Core Processor: ARM® Cortex®-M0
Program Memory Type: External Program Memory
Interface: GPIO, I²C, SPI
Controller Series: CYUSB
USB Super Speed Hubs
USB Super Speed Hubs
USB Super Speed Hubs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-CYUSB4357-BZXC | 1355670-CYUSB4357-BZXC | 448-CYUSB4357-BZXC-ND | CYUSB4357-BZXC | CYUSB4357-BZXC |
| Product Name | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| Serial Interface | GPIO, I2C, SPI | SPI; GPIO, I²C, SPI | SPI | I²C; SPI; GPIO, I²C, SPI | |
| I/O Ports | 7 | 9 | 9 | ||
| Package Type | Other; Tray | Other; 192-LFBGA | BGA; Other; 192-LFBGA | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |