The CYUSB3326-BVXAT is part of the HX3 family of USB 3.0 hub controllers from Quarktwin Technology Ltd., compliant with the USB 3.0 specification revision 1.0. This microcontroller supports up to four downstream USB 3.0 ports, all of which are backward-compatible with USB 2.0 and lower speeds. It features integrated termination and pull-up/pull-down resistors, which help reduce the overall bill of materials (BOM) for system designs. Key features include support for SuperSpeed (5 Gbps), Hi-Speed (480 Mbps), Full-Speed (12 Mbps), and Low-Speed (1.5 Mbps) data rates, along with USB Link Power Management (LPM). The device incorporates Cypress's proprietary technologies such as Shared Link,Ñ¢, which allows for additional downstream connections in embedded applications, and Ghost Charge,Ñ¢, enabling device charging when no host is connected. The microcontroller is equipped with an ARM Cortex-M0 CPU, 16 KB of RAM, and 32 KB of ROM, allowing for firmware upgrades via I2C EEPROM or an external I2C master. It also supports extensive configuration options through pin-straps and custom modes via eFuse or I2C EEPROM. The device is packaged in a compact 100-ball BGA format and operates within an industrial temperature range of -40 °C to +85 °C, making it suitable for various applications.
IC USB HUB SUPER SPD HSLS 100 BG
IC USB HUB SUPER SPD HSLS 100 BG
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CYUSB3326-BVXAT | CYUSB3326-BVXAT |
| Product Name | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Life Cycle Stage | Removed; Obsolete | |
| RAM | 16 KB | |
| Supply Voltage | 1.14 to 3.6 volts | |
| Serial Interface | I²C; I²C |