USB SUPER SPEED HUBS
USB SUPER SPEED HUBS
USB SUPER SPEED HUBS
USB SUPER SPEED HUBS
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CYUSB3302-BVXC-ND | CYUSB3302-BVXC | CYUSB3302-BVXC | CYUSB3302-BVXC |
| Product Name | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers |
| RAM | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 1.14 to 3.6 volts | 1.14 to 3.6 volts | ||
| Package Type | Other; 100-VFBGA | BGA; Other; 100-VFBGA | ||
| Operating Range | USB 3.0 Hub Controller | |||
| Pin Count | 100 |