IC USB 3.0 HUB 2-PORT 68QFN
IC USB 3.0 HUB 2-PORT 68QFN
IC USB 3.0 HUB 2-PORT 68QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CYUSB3302-68LTXI-ND | CYUSB3302-68LTXI | CYUSB3302-68LTXI |
| Product Name | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| RAM | 16 KB | 16 KB | |
| Supply Voltage | 1.14 to 3.6 volts | 1.14 to 3.6 volts | |
| Package Type | Other; 68-VFQFN Exposed Pad | Other; 88-VFQFN Exposed Pad | |
| Operating Range | USB 3.0 Hub Controller | ||
| Pin Count | 68 |