IC USB 3.0 HUB 2-PORT 68QFN
IC USB 3.0 HUB 2-PORT 68QFN
IC USB 3.0 HUB 2-PORT 68QFN
IC USB 3.0 HUB 2-PORT 68QFN Product overview: CYUSB3302-68LTXCT from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CYUSB3302-68LTXC
IC USB 3.0 HUB 2-PORT 68QFN
IC USB 3.0 HUB 2-PORT 68QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CYUSB3302-68LTXCTDKR-ND | 769-CYUSB3302-68LTXCT | CYUSB3302-68LTXCT | CYUSB3302-68LTXCT |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 1.14 to 3.6 volts | 1.2 volts | 1.14 to 3.6 volts | |
| Package Type | Other; 68-VFQFN Exposed Pad | Other; Tape & Reel (TR) | Other; 68-VFQFN Exposed Pad | |
| Operating Range | USB 3.0 Hub Controller | |||
| Pin Count | 68 | 68 |