USB SuperSpeed Peripherals
USB SuperSpeed Peripherals
USB SuperSpeed Peripherals
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CYUSB3016-BZXITTR-ND | CYUSB3016-BZXIT | CYUSB3016-BZXIT |
| Product Name | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers |
| RAM | 512 KB | 512 KB | 512 KB |
| ROM Type | External Program Memory | ||
| Supply Voltage | 1.15 to 1.25 volts | 1.25 to 1.15 volts | 1.15 to 1.25 volts |
| Serial Interface | SPI; UART; USB | I²C; SPI; UART; USB; I²C, SPI, UART, USB | |
| Package Type | Other; 121-TFBGA | BGA; Other; 121-TFBGA |