IC ARM9 USB CONTROLLER 121FBGA
IC ARM9 USB CONTROLLER 121FBGA
IC ARM9 USB CONTROLLER 121FBGA
IC ARM9 USB CONTROLLER 121FBGA Product overview: CYUSB3014-BZXIT from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CYUSB3014-BZXIT can be used for catalog matching and distributor lookup.
IC ARM9 USB CONTROLLER 121FBGA
IC ARM9 USB CONTROLLER 121FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CYUSB3014-BZXITDKR-ND | 769-CYUSB3014-BZXIT | CYUSB3014-BZXIT | CYUSB3014-BZXIT |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| RAM | 512 KB | 512 KB | 512 KB | |
| ROM Type | External Program Memory | |||
| Supply Voltage | 1.15 to 1.25 volts | 1.15 to 1.25 volts | 1.15 to 1.25 volts | |
| Serial Interface | SPI; UART; USB | I2C/I2S/SPI/UART | I²C; SPI; UART; USB; GPIF, I²C, I²S, SPI, UART, USB | |
| Package Type | Other; 121-TFBGA | Other; Tape & Reel (TR) | BGA; Other; 121-TFBGA |