IC USB CTLR 121BGA
IC USB CTLR 121BGA Product overview: CYUSB2025-BZXI from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CYUSB2025-BZXI can be used for catalog matching and distributor lookup.
IC USB CTLR 121BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CYUSB2025-BZXI-ND | 769-CYUSB2025-BZXI | CYUSB2025-BZXI |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Application Specific Microcontrollers |
| RAM | 512 KB | 512 KB | 512 KB |
| Supply Voltage | 1.15 to 1.25 volts | 1.15 to 1.25 volts | 1.15 to 1.25 volts |
| Serial Interface | SPI; UART; USB | I2C/SPI/UART | I²C; SPI; UART; USB; I²C, I²S, MMC/SD, SPI, UART, USB |
| Package Type | Other; 121-TFBGA | Other; Tray | BGA; Other; 121-TFBGA |
| Operating Range | SD2™ USB and Mass Storage Peripheral Controller |