Infineon Technologies AG Data Acquisition - Touch Screen Controllers CYTMA568-70BUI54BB

Description
IC MCU TRUETOUCH 70BGA
Description
IC MCU TRUETOUCH 70BGA
Datasheet
Datasheet Summary
Powered by GS/AI

The CYTMA568-70BUI54BB is a multi-touch capacitive touchscreen controller designed for various touchscreen applications. It features a 32-bit ARM Cortex,Ñ¢ CPU and supports a range of touchscreen sensor configurations, including Manhattan, Diamond, and Totem-pole patterns, as well as sensor-on-lens and touch-integrated display modules. The controller operates with a digital supply voltage of 1.71 V to 5.5 V and an analog supply voltage of 2.65 V to 5.5 V, with an average power consumption of 12 mW and a typical deep-sleep power of 15 µW. This controller supports refresh rates up to 230 Hz and has a fast first-touch response time of 13 ms or less. It is equipped with advanced noise suppression technologies, including ChargerArmor,Ñ¢ for immunity against charger noise, and can handle up to 20 V peak-to-peak noise. The device also features water rejection capabilities and supports glove and stylus input, making it suitable for diverse user environments. Communication interfaces include I²C and SPI, with bit rates up to 8 Mbps for SPI. The package options include a 70-ball BGA configuration, making it compact for integration into various designs.

Datasheet Summary
Powered by GS/AI

The CYTMA568-70BUI54BB is a multi-touch capacitive touchscreen controller designed for various touchscreen applications. It features a 32-bit ARM Cortex,Ñ¢ CPU and supports a range of touchscreen sensor configurations, including Manhattan, Diamond, and Totem-pole patterns, as well as sensor-on-lens and touch-integrated display modules. The controller operates with a digital supply voltage of 1.71 V to 5.5 V and an analog supply voltage of 2.65 V to 5.5 V, with an average power consumption of 12 mW and a typical deep-sleep power of 15 µW. This controller supports refresh rates up to 230 Hz and has a fast first-touch response time of 13 ms or less. It is equipped with advanced noise suppression technologies, including ChargerArmor,Ñ¢ for immunity against charger noise, and can handle up to 20 V peak-to-peak noise. The device also features water rejection capabilities and supports glove and stylus input, making it suitable for diverse user environments. Communication interfaces include I²C and SPI, with bit rates up to 8 Mbps for SPI. The package options include a 70-ball BGA configuration, making it compact for integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Touch Screen Controllers - CYTMA568-70BUI54BB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Touch Screen Controllers
CYTMA568-70BUI54BB
Data Acquisition - Touch Screen Controllers CYTMA568-70BUI54BB
IC MCU TRUETOUCH 70BGA

IC MCU TRUETOUCH 70BGA

Supplier's Site Datasheet
Touch Screen Controllers - CYTMA568-70BUI54BB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
CYTMA568-70BUI54BB
Touch Screen Controllers CYTMA568-70BUI54BB
Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)

Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Touch Screen Controllers Touch Screen Controllers
Product Number CYTMA568-70BUI54BB CYTMA568-70BUI54BB
Product Name Data Acquisition - Touch Screen Controllers Touch Screen Controllers
Interface I2C; SPI; I²C, SPI I2C; SPI; I²C, SPI
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Data Acquisition - Touch Screen Controllers - TSC2100IRHBRG4 - 937660-TSC2100IRHBRG4 - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Touch Screen Sensor ICs - 4972943P - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details