IC MCU 32BT 8.1875MB FLSH 176QFP
ARM® Cortex®-M0+, ARM® Cortex®-M4F Traveo™ T2G Microcontroller IC 32-Bit Quad-Core 100MHz, 350MHz 8.1875MB (8.1875M x 8) FLASH 176-TEQFP (24x24)
IC MCU 32BT 8.1875MB FLSH 176QFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CYT4BF8CDDQ0AESGS-ND | CYT4BF8CDDQ0AESGS | CYT4BF8CDDQ0AESGS |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Quad-Core | 32 Bit |
| Bits | Other; A/D 99x12b SAR | ||
| RAM | 1000 KB | 1000 KB | 1000 KB |
| ROM | 8188 KB | ||
| ROM Type | Flash | Flash; FLASH |