Infineon Technologies AG 32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller CYT3DLABHBQ1AESGS

Description
CYT3DLABHBQ1AESGS belongs to the TRAVEO™ T2G CYT3DL family of microcontrollers. It is based on the highly-efficient embedded processor Arm Cortex-M7 and combines a 2.5D Graphics engine, sound processing, and an Arm® Cortex®-M0+ CPU for peripheral and security processing. Moreover, it includes a WVGA GFX and a 216-pin TEQFP package. It is dedicated to automotive systems such as instrument clusters and Head-Up Displays (HUD). Summary of Features 32-bit Arm® Cortex®-M7 CPU and 32-bit Arm® Cortex®-M0+ CPU 512 KB code flash, 64 KB work flash and 64 KB SRAM Up to 50 16-bit and 32 32-bit Timer/Counter Pulse-Width modulator (TCPWM) blocks for regular operations 2,7 to 5.5 Supply Voltage Supports Enhanced Secure Hardware Extension (eSHE) and Hardware Security Module (HSM) ASIL-B support (FMEDA) Up to 61 GPIO pins to wakeup from DeepSleep mode SMIF speed 100MHz External Interrupt channel 108 12x SCB / 2x LIN / 4x CAN FD Channels and Ethernet Four DMA controllers Peripheral DMA controller #0 (P-DMA0) with 76 channels Peripheral DMA controller #1 (P-DMA1) with 84 channels Memory DMA (AHB) controller (M-DMA0) with 8 channels Memory DMA (AXI) controller (M-DMA1) with 4 channels -40°C - +105 °C Temperature Range 216-TEQFP Package Benefits ›Single-chip solution offering automotive function thanks to Arm® Cortex®-M7 Optimized memory footprint for reduced BOM State-of-the-art security with secure boot support from a dedicated M0+ core and security hardware to accelerate cryptographic functions Real FOTA support based on security and dual-bank flash Safety (ASIL-B) features and analysis report › Part of the TRAVEO™ T2G cluster MCU portfolio for a wide range of applications and a high level of software re-us
Request a Quote Datasheet
Description
CYT3DLABHBQ1AESGS belongs to the TRAVEO™ T2G CYT3DL family of microcontrollers. It is based on the highly-efficient embedded processor Arm Cortex-M7 and combines a 2.5D Graphics engine, sound processing, and an Arm® Cortex®-M0+ CPU for peripheral and security processing. Moreover, it includes a WVGA GFX and a 216-pin TEQFP package. It is dedicated to automotive systems such as instrument clusters and Head-Up Displays (HUD). Summary of Features 32-bit Arm® Cortex®-M7 CPU and 32-bit Arm® Cortex®-M0+ CPU 512 KB code flash, 64 KB work flash and 64 KB SRAM Up to 50 16-bit and 32 32-bit Timer/Counter Pulse-Width modulator (TCPWM) blocks for regular operations 2,7 to 5.5 Supply Voltage Supports Enhanced Secure Hardware Extension (eSHE) and Hardware Security Module (HSM) ASIL-B support (FMEDA) Up to 61 GPIO pins to wakeup from DeepSleep mode SMIF speed 100MHz External Interrupt channel 108 12x SCB / 2x LIN / 4x CAN FD Channels and Ethernet Four DMA controllers Peripheral DMA controller #0 (P-DMA0) with 76 channels Peripheral DMA controller #1 (P-DMA1) with 84 channels Memory DMA (AHB) controller (M-DMA0) with 8 channels Memory DMA (AXI) controller (M-DMA1) with 4 channels -40°C - +105 °C Temperature Range 216-TEQFP Package Benefits ›Single-chip solution offering automotive function thanks to Arm® Cortex®-M7 Optimized memory footprint for reduced BOM State-of-the-art security with secure boot support from a dedicated M0+ core and security hardware to accelerate cryptographic functions Real FOTA support based on security and dual-bank flash Safety (ASIL-B) features and analysis report › Part of the TRAVEO™ T2G cluster MCU portfolio for a wide range of applications and a high level of software re-us
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller - CYT3DLABHBQ1AESGS - Infineon Technologies AG
Neubiberg, Germany
32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller
CYT3DLABHBQ1AESGS
32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller CYT3DLABHBQ1AESGS
CYT3DLABHBQ1AESGS belongs to the TRAVEO™ T2G CYT3DL family of microcontrollers. It is based on the highly-efficient embedded processor Arm Cortex-M7 and combines a 2.5D Graphics engine, sound processing, and an Arm® Cortex®-M0+ CPU for peripheral and security processing. Moreover, it includes a WVGA GFX and a 216-pin TEQFP package. It is dedicated to automotive systems such as instrument clusters and Head-Up Displays (HUD). Summary of Features 32-bit Arm® Cortex®-M7 CPU and 32-bit Arm® Cortex®-M0+ CPU 512 KB code flash, 64 KB work flash and 64 KB SRAM Up to 50 16-bit and 32 32-bit Timer/Counter Pulse-Width modulator (TCPWM) blocks for regular operations 2,7 to 5.5 Supply Voltage Supports Enhanced Secure Hardware Extension (eSHE) and Hardware Security Module (HSM) ASIL-B support (FMEDA) Up to 61 GPIO pins to wakeup from DeepSleep mode SMIF speed 100MHz External Interrupt channel 108 12x SCB / 2x LIN / 4x CAN FD Channels and Ethernet Four DMA controllers Peripheral DMA controller #0 (P-DMA0) with 76 channels Peripheral DMA controller #1 (P-DMA1) with 84 channels Memory DMA (AHB) controller (M-DMA0) with 8 channels Memory DMA (AXI) controller (M-DMA1) with 4 channels -40°C - +105 °C Temperature Range 216-TEQFP Package Benefits ›Single-chip solution offering automotive function thanks to Arm® Cortex®-M7 Optimized memory footprint for reduced BOM State-of-the-art security with secure boot support from a dedicated M0+ core and security hardware to accelerate cryptographic functions Real FOTA support based on security and dual-bank flash Safety (ASIL-B) features and analysis report › Part of the TRAVEO™ T2G cluster MCU portfolio for a wide range of applications and a high level of software re-us

CYT3DLABHBQ1AESGS belongs to the TRAVEO™ T2G CYT3DL family of microcontrollers. It is based on the highly-efficient embedded processor Arm Cortex-M7 and combines a 2.5D Graphics engine, sound processing, and an Arm® Cortex®-M0+ CPU for peripheral and security processing. Moreover, it includes a WVGA GFX and a 216-pin TEQFP package. It is dedicated to automotive systems such as instrument clusters and Head-Up Displays (HUD).


Summary of Features

  • 32-bit Arm® Cortex®-M7 CPU and 32-bit Arm® Cortex®-M0+ CPU 512 KB code flash, 64 KB work flash and 64 KB SRAM
  • Up to 50 16-bit and 32 32-bit Timer/Counter Pulse-Width modulator (TCPWM) blocks for regular operations
  • 2,7 to 5.5 Supply Voltage
  • Supports Enhanced Secure Hardware Extension (eSHE) and Hardware Security Module (HSM)
  • ASIL-B support (FMEDA)
  • Up to 61 GPIO pins to wakeup from DeepSleep mode
  • SMIF speed 100MHz
  • External Interrupt channel 108
  • 12x SCB / 2x LIN / 4x CAN FD Channels and Ethernet
  • Four DMA controllers
    • Peripheral DMA controller #0 (P-DMA0) with 76 channels
    • Peripheral DMA controller #1 (P-DMA1) with 84 channels
    • Memory DMA (AHB) controller (M-DMA0) with 8 channels
    • Memory DMA (AXI) controller (M-DMA1) with 4 channels
  • -40°C - +105 °C Temperature Range
  • 216-TEQFP Package

Benefits

  • ›Single-chip solution offering automotive function thanks to Arm® Cortex®-M7
  • Optimized memory footprint for reduced BOM
  • State-of-the-art security with secure boot support from a dedicated M0+ core and security hardware to accelerate cryptographic functions
  • Real FOTA support based on security and dual-bank flash
  • Safety (ASIL-B) features and analysis report › Part of the TRAVEO™ T2G cluster MCU portfolio for a wide range of applications and a high level of software re-us
Supplier's Site Datasheet
Microcontrollers - 448-CYT3DLABHBQ1AESGS-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BT 4.063MB FLSH 216TQFP

IC MCU 32BT 4.063MB FLSH 216TQFP

Buy Now Datasheet
Microcontrollers - CYT3DLABHBQ1AESGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CYT3DLABHBQ1AESGS
Microcontrollers CYT3DLABHBQ1AESGS
ARM® Cortex®-M0+, ARM® Cortex®-M7F Traveo™ T2G Microcontroller IC 32-Bit Dual-Core 240MHz 4.063MB (4.063M x 8) FLASH 216-TQFP

ARM® Cortex®-M0+, ARM® Cortex®-M7F Traveo™ T2G Microcontroller IC 32-Bit Dual-Core 240MHz 4.063MB (4.063M x 8) FLASH 216-TQFP

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - CYT3DLABHBQ1AESGS - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CYT3DLABHBQ1AESGS
Integrated Circuits (ICs) - Embedded - Microcontrollers CYT3DLABHBQ1AESGS
IC MCU 32BT 4.063MB FLSH 216TQFP

IC MCU 32BT 4.063MB FLSH 216TQFP

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CYT3DLABHBQ1AESGS 448-CYT3DLABHBQ1AESGS-ND CYT3DLABHBQ1AESGS CYT3DLABHBQ1AESGS
Product Name 32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core 32 Bit
Life Cycle Stage active and preferred Active Active
Features Watchdog Timer; DMA; PWM
RAM 384 KB 384 KB 384 KB 384 KB
ROM Type Flash Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C83037300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - C165LMHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7153AMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers