Infineon Technologies AG Microcontrollers CYT3BB8CEBQ1AEEGS

Description
TRAVEO-2 BODY HIGH-END
Request a Quote Datasheet
Description
TRAVEO-2 BODY HIGH-END
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CYT3BB8CEBQ1AEEGS-ND - DigiKey
Thief River Falls, MN, United States
TRAVEO-2 BODY HIGH-END

TRAVEO-2 BODY HIGH-END

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CYT3BB8CEBQ1AEEGS - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CYT3BB8CEBQ1AEEGS
Integrated Circuits (ICs) - Embedded - Microcontrollers CYT3BB8CEBQ1AEEGS
TRAVEO-2 BODY HIGH-END

TRAVEO-2 BODY HIGH-END

Supplier's Site
Microcontrollers - CYT3BB8CEBQ1AEEGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CYT3BB8CEBQ1AEEGS
Microcontrollers CYT3BB8CEBQ1AEEGS
ARM® Cortex®-M0+, ARM® Cortex®-M7 Traveo™ T2G Microcontroller IC 32-Bit Dual-Core 100MHz, 250MHz 4.0625MB (4.0625M x 8) FLASH 176-TEQFP (24x24)

ARM® Cortex®-M0+, ARM® Cortex®-M7 Traveo™ T2G Microcontroller IC 32-Bit Dual-Core 100MHz, 250MHz 4.0625MB (4.0625M x 8) FLASH 176-TEQFP (24x24)

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CYT3BB8CEBQ1AEEGS-ND CYT3BB8CEBQ1AEEGS CYT3BB8CEBQ1AEEGS
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Dual-Core
Bits Other; A/D 82x12b SAR
RAM 768 KB 768 KB 768 KB
ROM 4062 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
SMD 2.4GHz Embedded Microcontroller MCU - 879-BCM20732S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details