Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
INFINEON TECHNOLOGIES AG
CYT3BB5CEBR1AESGST -- MICROCONTROLLERS
Infineon Technologies AG
Microcontrollers
CYT3BB5CEBR1AESGST
Description
IC MCU 32BIT 4MB FLASH 100LQFP
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
IC MCU 32BIT 4MB FLASH 100LQFP
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Microcontrollers
448-CYT3BB5CEBR1AESGSTTR-ND
Microcontrollers
448-CYT3BB5CEBR1AESGSTTR-ND
IC MCU 32BIT 4MB FLASH 100LQFP
IC MCU 32BIT 4MB FLASH 100LQFP
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Microcontrollers (MCU)
Product Number
448-CYT3BB5CEBR1AESGSTTR-ND
Product Name
Microcontrollers
Data Bus
32 Bit
Bits
Other; A/D 37x12b SAR
RAM
768 KB
ROM
4062 KB
ROM Type
Flash
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Microcontrollers
428487
Specs
Data Bus
32 Bit; 32bit
Package Type
Other; QFN
Pin Count
48
View Details
Infineon Technologies AG
Embedded - Embedded - Microcontrollers - C165LF3VHAFXUMA1
C165LF3VHAFXUMA1
Specs
Data Bus
16 Bit
Clock Speed
20 MHz
ROM Type
ROMLess; ROMless
View Details
6
suppliers
Texas Instruments
COP8SCR9 8-Bit CMOS Flash Microcontroller with 32k Memory, 1 k RAM, Virtual EEPROM, and 4.17V to 4.5V Browno
COP8SCR9HVA8/NOPB
Specs
Data Bus
8 Bit
ROM Type
EEPROM; Flash
View Details
7
suppliers
Rochester Electronics
Embedded - Microcontrollers
2952ADC
View Details
3
suppliers