Home // Products // Microcontroller // 32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller // 32-bit TRAVEO™ T2G Arm® Cortex® for Body // TRAVEO™ T2G CYT2BL Series // CYT2BL8BAAQ0AZEGS
ARM® Cortex®-M0+, ARM® Cortex®-M4F Traveo™ Microcontroller IC 32-Bit Dual-Core 100MHz, 160MHz 4.16MB (4.16M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 4.16MB FLSH 176LQFP
Infineon Technologies AG | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CYT2BL8BAAQ0AZEGS | CYT2BL8BAAQ0AZEGS | CYT2BL8BAAQ0AZEGS |
Product Name | 32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit |
Life Cycle Stage | active and preferred | Active | Active |
Features | Watchdog Timer; DMA | ||
RAM | 512 KB | 512 KB | 512 KB |
ROM Type | Flash | Flash; FLASH |