Home // Products // Microcontroller // 32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller // 32-bit TRAVEO™ T2G Arm® Cortex® for Body // TRAVEO™ T2G CYT2BL Series // CYT2BL4CAAQ0AZEGS
ARM® Cortex®-M0+, ARM® Cortex®-M4F Traveo™ T2G Microcontroller IC 32-Bit Dual-Core 100MHz, 160MHz 4.063MB (4.063M x 8) FLASH 80-LQFP (12x12)
IC MCU 32BIT 4.063MB FLSH 80LQFP
Infineon Technologies AG | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CYT2BL4CAAQ0AZEGS | CYT2BL4CAAQ0AZEGS | CYT2BL4CAAQ0AZEGS |
Product Name | 32-bit TRAVEO™ T2G Arm® Cortex® Microcontroller | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit |
Life Cycle Stage | active and preferred | Active | Active |
Features | Watchdog Timer; DMA | ||
RAM | 512 KB | 512 KB | 512 KB |
ROM Type | Flash | Flash; FLASH |