IC MCU 32BT 2.0625MB FLSH 64LQFP
IC MCU 32BT 2.0625MB FLSH 64LQFP
IC MCU 32BT 2.0625MB FLSH 64LQFP
IC MCU 32BT 2.0625MB FLSH 64LQFP
ARM® Cortex®-M0+, ARM® Cortex®-M4F Traveo™ T2G Microcontroller IC 32-Bit Dual-Core 100MHz, 160MHz 2.0625MB (2.0625M x 8) FLASH 64-LQFP (10x10)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CYT2B93CACQ0AZEGSTTR-ND | CYT2B93CACQ0AZEGST | CYT2B93CACQ0AZEGST |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core |
| Clock Speed | 100 MHz | 160 MHz | 160 MHz |
| Bits | Other; A/D 45x12b SAR | ||
| RAM | 256 KB | 256 KB | 256 KB |
| ROM | 2062 KB |