IC MCU 32BT 1.0625MB FLSH 176QFP
ARM® Cortex®-M0+, ARM® Cortex®-M4F Traveo™ II T2G Microcontroller IC 32-Bit Dual-Core 100MHz, 160MHz 1.0625MB (1.0625M x 8) FLASH 176-LQFP (24x24)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CYT2B78CADR0AZSGST | CYT2B78CADR0AZSGST |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Dual-Core |
| Life Cycle Stage | Removed; Discontinued at Digi-Key | Active |
| Clock Speed | 160 MHz | 160 MHz |
| RAM | 128 KB | 128 KB |
| ROM Type | Flash; FLASH |