ARM® Cortex®-M0+, ARM® Cortex®-M4F Traveo™ II T2G Microcontroller IC 32-Bit Dual-Core 100MHz, 160MHz 1.0625MB (1.0625M x 8) FLASH 80-LQFP (12x12)
IC MCU 32BT 1.0625MB FLSH 80LQFP
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CYT2B74CADR0AZSGST | CYT2B74CADR0AZSGST |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Dual-Core | 32 Bit |
| Life Cycle Stage | Active | Removed; Discontinued at Digi-Key |
| Clock Speed | 160 MHz | 160 MHz |
| RAM | 128 KB | 128 KB |
| I/O Ports | 63 |