Infineon Technologies AG Universal Serial Bus (USB) - USB-C High Voltage Microcontrollers - EZ-PD™ PMG1-S3 High-voltage MCU with USB-C & PD - CYPM1311-48LDXIT CYPM1311-48LDXIT

Description
Infineon’s EZ-PD™ PMG1-S3 CYPM1311-48LDXIT is the single-port tape and reel packing type product of the PMG1-S3 family of high-voltage microcontrollers. It is targeted to devices, docks, and accessory applications. Its Cortex®-M0+ is a 32-bit MCU that is optimized for low-power operation with extensive clock gating. The CPU sub-system also includes a 16-channel DMA/Datawire block and a serial wire debug (SWD) interface, which is a two-wire form of JTAG. The debug configuration used for PMG1-S3 has four break-point (address) comparators and two watchpoint (data) comparators. EZ-PD™ PMG1-S3 includes an integrated load switch controller with the following functions: overvoltage and undervoltage protection on VBUS, over current, short-circuit current and reverse current fault detection comparators for VBUS, VBUS discharge, and flexible gate drivers for VBUS NFETs. It comes with up to eight TCPWMs that can be used as internal timers by firmware or for providing PWM-based functions on the GPIOs. It also comes with eight SCB blocks that can be configured for I2C, SPI, or UART. These blocks implement full multi-master and slave I2C interfaces capable of multi-master arbitration. I2C is compatible with the standard Philips I2C specification V3.0. The EZ-PD™ PMG1-S3 CYPM1311 has 26 GPIOs including the SCB and SWD pins which can also be used as GPIOs. All the GPIOs reside in a separate I/O power domain called VDDIO (with exception of SBU GPIO). The separate I/O power domain provides flexible system-level interfacing. GPIOs connected to SBU (connector side) are on the VDDD domain and not on the VDDIO domain. CAPSENSE™ is supported on 16 pins via a CAPSENSE™ sigma-delta (CSD) block, which can be connected to any pin via the analog mux buses that any GPIO pin can be connected to. Its function can thus be provided on any pin or group of pins in a system under software control. The EZ-PD™ PMG1 family has a rich set of documentation, development tools, and online resources to assist system designers during their development process. ModusToolbox™ with PMG1 SDK, along with the CY7113 kit and its quick start guide, make firmware development and testing simple and easy, sharply reducing development time and time to market. EZ-PD™ PMG1-S3 CYPM1311-48LDXIT is available on demand, please contact us here to place your request or receive more information. Summary of Features USB-C support and USB PD support Moisture detection Programmable 32-bit Arm® Cortex® M0+ MCU subsystem with 256 KB Flash, 32KB SRAM Legacy charging block for BC1.2 and Apple charge support Integrated USB full-speed device controller Integration of high voltage 28 V VBUS regulator, protection circuits for OVP, UVP,OCP and RCP Hardware crypto block for authentication NFET gate drivers Flexible GPIOs that can operate from 1.71 V to 5.5 V Integrated CAPSENSETM controller Integrated digital blocks configurable as I2C, SPI or UART Integrated current sense block Two 8-bit ADC blocks, one 12-bit ADC block, two op-amps and two LP comparators 48-QFN package and 97-BGA package 26 GPIOs 7 serial communication blocks 1 type-c ports Packing type: tape and reel Benefits Optimized area and BOM thanks to the integrated single-chip solution Simple customization via ModusToolbox™ EZ-PD™ PMG1 SDK Easy integration in your application On-chip secure protection Getting started: Download the ModusToolbox™ Purchase the PMG1-S3 kit Download the Getting Started PMG1 app note Potential Applications Smart speakers Smart home appliances VR/AR goggles Power tools Light electric vehicles Applications Automotive telematics control unit (TCU) Consumer electronics Cordless vacuum cleaners Energy Storage Systems
Request a Quote Datasheet
Description
Infineon’s EZ-PD™ PMG1-S3 CYPM1311-48LDXIT is the single-port tape and reel packing type product of the PMG1-S3 family of high-voltage microcontrollers. It is targeted to devices, docks, and accessory applications. Its Cortex®-M0+ is a 32-bit MCU that is optimized for low-power operation with extensive clock gating. The CPU sub-system also includes a 16-channel DMA/Datawire block and a serial wire debug (SWD) interface, which is a two-wire form of JTAG. The debug configuration used for PMG1-S3 has four break-point (address) comparators and two watchpoint (data) comparators. EZ-PD™ PMG1-S3 includes an integrated load switch controller with the following functions: overvoltage and undervoltage protection on VBUS, over current, short-circuit current and reverse current fault detection comparators for VBUS, VBUS discharge, and flexible gate drivers for VBUS NFETs. It comes with up to eight TCPWMs that can be used as internal timers by firmware or for providing PWM-based functions on the GPIOs. It also comes with eight SCB blocks that can be configured for I2C, SPI, or UART. These blocks implement full multi-master and slave I2C interfaces capable of multi-master arbitration. I2C is compatible with the standard Philips I2C specification V3.0. The EZ-PD™ PMG1-S3 CYPM1311 has 26 GPIOs including the SCB and SWD pins which can also be used as GPIOs. All the GPIOs reside in a separate I/O power domain called VDDIO (with exception of SBU GPIO). The separate I/O power domain provides flexible system-level interfacing. GPIOs connected to SBU (connector side) are on the VDDD domain and not on the VDDIO domain. CAPSENSE™ is supported on 16 pins via a CAPSENSE™ sigma-delta (CSD) block, which can be connected to any pin via the analog mux buses that any GPIO pin can be connected to. Its function can thus be provided on any pin or group of pins in a system under software control. The EZ-PD™ PMG1 family has a rich set of documentation, development tools, and online resources to assist system designers during their development process. ModusToolbox™ with PMG1 SDK, along with the CY7113 kit and its quick start guide, make firmware development and testing simple and easy, sharply reducing development time and time to market. EZ-PD™ PMG1-S3 CYPM1311-48LDXIT is available on demand, please contact us here to place your request or receive more information. Summary of Features USB-C support and USB PD support Moisture detection Programmable 32-bit Arm® Cortex® M0+ MCU subsystem with 256 KB Flash, 32KB SRAM Legacy charging block for BC1.2 and Apple charge support Integrated USB full-speed device controller Integration of high voltage 28 V VBUS regulator, protection circuits for OVP, UVP,OCP and RCP Hardware crypto block for authentication NFET gate drivers Flexible GPIOs that can operate from 1.71 V to 5.5 V Integrated CAPSENSETM controller Integrated digital blocks configurable as I2C, SPI or UART Integrated current sense block Two 8-bit ADC blocks, one 12-bit ADC block, two op-amps and two LP comparators 48-QFN package and 97-BGA package 26 GPIOs 7 serial communication blocks 1 type-c ports Packing type: tape and reel Benefits Optimized area and BOM thanks to the integrated single-chip solution Simple customization via ModusToolbox™ EZ-PD™ PMG1 SDK Easy integration in your application On-chip secure protection Getting started: Download the ModusToolbox™ Purchase the PMG1-S3 kit Download the Getting Started PMG1 app note Potential Applications Smart speakers Smart home appliances VR/AR goggles Power tools Light electric vehicles Applications Automotive telematics control unit (TCU) Consumer electronics Cordless vacuum cleaners Energy Storage Systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Serial Bus (USB) - USB-C High Voltage Microcontrollers - EZ-PD™ PMG1-S3 High-voltage MCU with USB-C & PD - CYPM1311-48LDXIT - CYPM1311-48LDXIT - Infineon Technologies AG
Neubiberg, Germany
Universal Serial Bus (USB) - USB-C High Voltage Microcontrollers - EZ-PD™ PMG1-S3 High-voltage MCU with USB-C & PD - CYPM1311-48LDXIT
CYPM1311-48LDXIT
Universal Serial Bus (USB) - USB-C High Voltage Microcontrollers - EZ-PD™ PMG1-S3 High-voltage MCU with USB-C & PD - CYPM1311-48LDXIT CYPM1311-48LDXIT
Infineon’s EZ-PD™ PMG1-S3 CYPM1311-48LDXIT is the single-port tape and reel packing type product of the PMG1-S3 family of high-voltage microcontrollers. It is targeted to devices, docks, and accessory applications. Its Cortex®-M0+ is a 32-bit MCU that is optimized for low-power operation with extensive clock gating. The CPU sub-system also includes a 16-channel DMA/Datawire block and a serial wire debug (SWD) interface, which is a two-wire form of JTAG. The debug configuration used for PMG1-S3 has four break-point (address) comparators and two watchpoint (data) comparators. EZ-PD™ PMG1-S3 includes an integrated load switch controller with the following functions: overvoltage and undervoltage protection on VBUS, over current, short-circuit current and reverse current fault detection comparators for VBUS, VBUS discharge, and flexible gate drivers for VBUS NFETs. It comes with up to eight TCPWMs that can be used as internal timers by firmware or for providing PWM-based functions on the GPIOs. It also comes with eight SCB blocks that can be configured for I2C, SPI, or UART. These blocks implement full multi-master and slave I2C interfaces capable of multi-master arbitration. I2C is compatible with the standard Philips I2C specification V3.0. The EZ-PD™ PMG1-S3 CYPM1311 has 26 GPIOs including the SCB and SWD pins which can also be used as GPIOs. All the GPIOs reside in a separate I/O power domain called VDDIO (with exception of SBU GPIO). The separate I/O power domain provides flexible system-level interfacing. GPIOs connected to SBU (connector side) are on the VDDD domain and not on the VDDIO domain. CAPSENSE™ is supported on 16 pins via a CAPSENSE™ sigma-delta (CSD) block, which can be connected to any pin via the analog mux buses that any GPIO pin can be connected to. Its function can thus be provided on any pin or group of pins in a system under software control. The EZ-PD™ PMG1 family has a rich set of documentation, development tools, and online resources to assist system designers during their development process. ModusToolbox™ with PMG1 SDK, along with the CY7113 kit and its quick start guide, make firmware development and testing simple and easy, sharply reducing development time and time to market. EZ-PD™ PMG1-S3 CYPM1311-48LDXIT is available on demand, please contact us here to place your request or receive more information. Summary of Features USB-C support and USB PD support Moisture detection Programmable 32-bit Arm® Cortex® M0+ MCU subsystem with 256 KB Flash, 32KB SRAM Legacy charging block for BC1.2 and Apple charge support Integrated USB full-speed device controller Integration of high voltage 28 V VBUS regulator, protection circuits for OVP, UVP,OCP and RCP Hardware crypto block for authentication NFET gate drivers Flexible GPIOs that can operate from 1.71 V to 5.5 V Integrated CAPSENSETM controller Integrated digital blocks configurable as I2C, SPI or UART Integrated current sense block Two 8-bit ADC blocks, one 12-bit ADC block, two op-amps and two LP comparators 48-QFN package and 97-BGA package 26 GPIOs 7 serial communication blocks 1 type-c ports Packing type: tape and reel Benefits Optimized area and BOM thanks to the integrated single-chip solution Simple customization via ModusToolbox™ EZ-PD™ PMG1 SDK Easy integration in your application On-chip secure protection Getting started: Download the ModusToolbox™ Purchase the PMG1-S3 kit Download the Getting Started PMG1 app note Potential Applications Smart speakers Smart home appliances VR/AR goggles Power tools Light electric vehicles Applications Automotive telematics control unit (TCU) Consumer electronics Cordless vacuum cleaners Energy Storage Systems

Infineon’s EZ-PD™ PMG1-S3 CYPM1311-48LDXIT is the single-port tape and reel packing type product of the PMG1-S3 family of high-voltage microcontrollers. It is targeted to devices, docks, and accessory applications.

Its Cortex®-M0+ is a 32-bit MCU that is optimized for low-power operation with extensive clock gating. The CPU sub-system also includes a 16-channel DMA/Datawire block and a serial wire debug (SWD) interface, which is a two-wire form of JTAG. The debug configuration used for PMG1-S3 has four break-point (address) comparators and two watchpoint (data) comparators.

EZ-PD™ PMG1-S3 includes an integrated load switch controller with the following functions: overvoltage and undervoltage protection on VBUS, over current, short-circuit current and reverse current fault detection comparators for VBUS, VBUS discharge, and flexible gate drivers for VBUS NFETs. It comes with up to eight TCPWMs that can be used as internal timers by firmware or for providing PWM-based functions on the GPIOs. It also comes with eight SCB blocks that can be configured for I2C, SPI, or UART. These blocks implement full multi-master and slave I2C interfaces capable of multi-master arbitration. I2C is compatible with the standard Philips I2C specification V3.0.

The EZ-PD™ PMG1-S3 CYPM1311 has 26 GPIOs including the SCB and SWD pins which can also be used as GPIOs. All the GPIOs reside in a separate I/O power domain called VDDIO (with exception of SBU GPIO). The separate I/O power domain provides flexible system-level interfacing. GPIOs connected to SBU (connector side) are on the VDDD domain and not on the VDDIO domain.

CAPSENSE™ is supported on 16 pins via a CAPSENSE™ sigma-delta (CSD) block, which can be connected to any pin via the analog mux buses that any GPIO pin can be connected to. Its function can thus be provided on any pin or group of pins in a system under software control.

The EZ-PD™ PMG1 family has a rich set of documentation, development tools, and online resources to assist system designers during their development process. ModusToolbox™ with PMG1 SDK, along with the CY7113 kit and its quick start guide, make firmware development and testing simple and easy, sharply reducing development time and time to market.

EZ-PD™ PMG1-S3 CYPM1311-48LDXIT is available on demand, please contact us here to place your request or receive more information.


Summary of Features

  • USB-C support and USB PD support
  • Moisture detection
  • Programmable 32-bit Arm® Cortex® M0+ MCU subsystem with 256 KB Flash, 32KB SRAM
  • Legacy charging block for BC1.2 and Apple charge support
  • Integrated USB full-speed device controller
  • Integration of high voltage 28 V VBUS regulator, protection circuits for OVP, UVP,OCP and RCP
  • Hardware crypto block for authentication
  • NFET gate drivers
  • Flexible GPIOs that can operate from 1.71 V to 5.5 V
  • Integrated CAPSENSETM controller
  • Integrated digital blocks configurable as I2C, SPI or UART
  • Integrated current sense block
  • Two 8-bit ADC blocks, one 12-bit ADC block, two op-amps and two LP comparators
  • 48-QFN package and 97-BGA package
  • 26 GPIOs
  • 7 serial communication blocks
  • 1 type-c ports
  • Packing type: tape and reel

Benefits

  • Optimized area and BOM thanks to the integrated single-chip solution
  • Simple customization via ModusToolbox™ EZ-PD™ PMG1 SDK
  • Easy integration in your application
  • On-chip secure protection

Getting started:

  1. Download the ModusToolbox™
  2. Purchase the PMG1-S3 kit
  3. Download the Getting Started PMG1 app note

Potential Applications

  • Smart speakers
  • Smart home appliances
  • VR/AR goggles
  • Power tools
  • Light electric vehicles

Applications

  • Automotive telematics control unit (TCU)
  • Consumer electronics
  • Cordless vacuum cleaners
  • Energy Storage Systems
Supplier's Site Datasheet
Microcontrollers - 448-CYPM1311-48LDXITTR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 32BIT 256KB FLASH 48QFN

IC MCU 32BIT 256KB FLASH 48QFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CYPM1311-48LDXIT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CYPM1311-48LDXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers CYPM1311-48LDXIT
IC MCU 32BIT 256KB FLASH 48QFN

IC MCU 32BIT 256KB FLASH 48QFN

Supplier's Site
Microcontrollers - CYPM1311-48LDXIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CYPM1311-48LDXIT
Microcontrollers CYPM1311-48LDXIT
ARM® Cortex®-M0+ EZ-PD™ PMG1 Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-QFN (6x6)

ARM® Cortex®-M0+ EZ-PD™ PMG1 Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CYPM1311-48LDXIT 448-CYPM1311-48LDXITTR-ND CYPM1311-48LDXIT CYPM1311-48LDXIT
Product Name Universal Serial Bus (USB) - USB-C High Voltage Microcontrollers - EZ-PD™ PMG1-S3 High-voltage MCU with USB-C & PD - CYPM1311-48LDXIT Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Life Cycle Stage active and preferred Active Active
RAM 32 KB 32 KB 32 KB 32 KB
ROM Type Flash Flash Flash; FLASH
Supply Voltage 2.7 to 24 volts 1.71 to 5.5 volts 5.5 volts
Package Type Other; QFN-48 (002-32392) Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
 - C167CRLMHAKXQLA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers