- Trained on our vast library of engineering resources.

Infineon Technologies AG Universal Serial Bus (USB) - USB-C High Voltage Microcontrollers - EZ-PD™ PMG1-S2 High-voltage MCU with USB-C & PD - CYPM1211-42FNXIT CYPM1211-42FNXIT

Description
EZ-PD™ PMG1-S2 in 42-CSP package in tape and reel packing EZ-PD™ PMG1-S2 CYPM1211-42NFXIT is the tape and reel packing option of the PMG1-S2, it supports Dual Role Port (DRP) USB-C PD applications and integrates a USB full-speed device controller. The EZ-PD™ PMG1-S2 USB PD subsystem interfaces to the pins of a USB Type-C connector. It includes a USB Type-C baseband transceiver and physical-layer logic. This transceiver performs the BMC and the 4b/5b encoding and decoding functions as well as integrating the 1.2-V analog front end (AFE). This subsystem integrates the required terminations to identify the role of the EZ-PD™ PMG1-S2 device, including RP and RD for UFP/DFP roles. It also integrates power FETs for supplying VCONN power to the CC1/CC2 pins from the VCONN_Source pin. The analog crossbar enables connecting either of the SBU1/SBU2 pins to either of the AUX_P/AUX_N pins to support DisplayPort sideband signaling. The integrated HPD processor can be used to control or monitor the HPD signal of a DisplayPort source or sink EZ-PD™ PMG1-S2 has four SCBs, which can be configured to implement an I2C, SPI, or UART interface. The hardware I2 C blocks implement full multi-master and slave interfaces capable of multimaster arbitration. In the SPI mode, the SCB blocks can be configured to act as master or slave. The high-voltage microcontroller has up to 20 GPIOs (these GPIOs can be configured for GPIOs, SCB, SBU, and Aux signals) and SWD pins, which can also be used as GPIOs. The I2C pins from SCB 0 are overvoltage-tolerant . The EZ-PD™ PMG1 family has a rich set of documentation, development tools, and online resources to assist system designers during their development process. ModusToolbox™ with PMG1-S0 SDK, along with the CY71112 kit and its quick start guide, make firmware development and testing simple and easy, sharply reducing development time and time to market. Summary of Features USB-C support and USB PD support Programmable MCU with 32-bit Arm® Cortex® M0, 128 KB Flash and 12 KB SRAM Integrated legacy charging block for BC1.2 and Apple charge support Integrated USB full-speed device controller Integrated hardware crypto block for authentication Integrated 8-bit ADC for voltage monitoring Integrated current sense block Integrated digital blocks configurable as I²C, SPI or UART USB full-speed device controller 20 GPIOs that can operate from 1.71 V to 5.5 V NFET gate drivers System-level fault protection including OVP, UVP, VBUS to CC short protection, SCP, RCP, OCP Clocks and oscillators 42-CSP package supporting industrial temperature range (-40°C to +105°C) Packing type: tape and reel Benefits Optimized area and BOM thanks to the integrated single-chip solution Simple customization via ModusToolbox™ EZ-PD™ PMG1 SDK Easy integration in your application On-chip secure protection Getting started: Download the ModusToolbox™ Purchase the PMG1-S2 kit Download the Getting Started PMG1 app note Potential Applications Cordless personal care solutions like electric shavers and hair dryers powered through USB-C Smart speakers Smart home appliances VR/AR goggles Power tools
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Serial Bus (USB) - USB-C High Voltage Microcontrollers - EZ-PD™ PMG1-S2 High-voltage MCU with USB-C & PD - CYPM1211-42FNXIT - CYPM1211-42FNXIT - Infineon Technologies AG
Neubiberg, Germany
Universal Serial Bus (USB) - USB-C High Voltage Microcontrollers - EZ-PD™ PMG1-S2 High-voltage MCU with USB-C & PD - CYPM1211-42FNXIT
CYPM1211-42FNXIT
Universal Serial Bus (USB) - USB-C High Voltage Microcontrollers - EZ-PD™ PMG1-S2 High-voltage MCU with USB-C & PD - CYPM1211-42FNXIT CYPM1211-42FNXIT
EZ-PD™ PMG1-S2 in 42-CSP package in tape and reel packing EZ-PD™ PMG1-S2 CYPM1211-42NFXIT is the tape and reel packing option of the PMG1-S2, it supports Dual Role Port (DRP) USB-C PD applications and integrates a USB full-speed device controller. The EZ-PD™ PMG1-S2 USB PD subsystem interfaces to the pins of a USB Type-C connector. It includes a USB Type-C baseband transceiver and physical-layer logic. This transceiver performs the BMC and the 4b/5b encoding and decoding functions as well as integrating the 1.2-V analog front end (AFE). This subsystem integrates the required terminations to identify the role of the EZ-PD™ PMG1-S2 device, including RP and RD for UFP/DFP roles. It also integrates power FETs for supplying VCONN power to the CC1/CC2 pins from the VCONN_Source pin. The analog crossbar enables connecting either of the SBU1/SBU2 pins to either of the AUX_P/AUX_N pins to support DisplayPort sideband signaling. The integrated HPD processor can be used to control or monitor the HPD signal of a DisplayPort source or sink EZ-PD™ PMG1-S2 has four SCBs, which can be configured to implement an I2C, SPI, or UART interface. The hardware I2 C blocks implement full multi-master and slave interfaces capable of multimaster arbitration. In the SPI mode, the SCB blocks can be configured to act as master or slave. The high-voltage microcontroller has up to 20 GPIOs (these GPIOs can be configured for GPIOs, SCB, SBU, and Aux signals) and SWD pins, which can also be used as GPIOs. The I2C pins from SCB 0 are overvoltage-tolerant . The EZ-PD™ PMG1 family has a rich set of documentation, development tools, and online resources to assist system designers during their development process. ModusToolbox™ with PMG1-S0 SDK, along with the CY71112 kit and its quick start guide, make firmware development and testing simple and easy, sharply reducing development time and time to market. Summary of Features USB-C support and USB PD support Programmable MCU with 32-bit Arm® Cortex® M0, 128 KB Flash and 12 KB SRAM Integrated legacy charging block for BC1.2 and Apple charge support Integrated USB full-speed device controller Integrated hardware crypto block for authentication Integrated 8-bit ADC for voltage monitoring Integrated current sense block Integrated digital blocks configurable as I²C, SPI or UART USB full-speed device controller 20 GPIOs that can operate from 1.71 V to 5.5 V NFET gate drivers System-level fault protection including OVP, UVP, VBUS to CC short protection, SCP, RCP, OCP Clocks and oscillators 42-CSP package supporting industrial temperature range (-40°C to +105°C) Packing type: tape and reel Benefits Optimized area and BOM thanks to the integrated single-chip solution Simple customization via ModusToolbox™ EZ-PD™ PMG1 SDK Easy integration in your application On-chip secure protection Getting started: Download the ModusToolbox™ Purchase the PMG1-S2 kit Download the Getting Started PMG1 app note Potential Applications Cordless personal care solutions like electric shavers and hair dryers powered through USB-C Smart speakers Smart home appliances VR/AR goggles Power tools

EZ-PD™ PMG1-S2 in 42-CSP package in tape and reel packing

EZ-PD™ PMG1-S2 CYPM1211-42NFXIT is the tape and reel packing option of the PMG1-S2, it supports Dual Role Port (DRP) USB-C PD applications and integrates a USB full-speed device controller.

The EZ-PD™ PMG1-S2 USB PD subsystem interfaces to the pins of a USB Type-C connector. It includes a USB Type-C baseband transceiver and physical-layer logic. This transceiver performs the BMC and the 4b/5b encoding and decoding functions as well as integrating the 1.2-V analog front end (AFE). This subsystem integrates the required terminations to identify the role of the EZ-PD™ PMG1-S2 device, including RP and RD for UFP/DFP roles. It also integrates power FETs for supplying VCONN power to the CC1/CC2 pins from the VCONN_Source pin. The analog crossbar enables connecting either of the SBU1/SBU2 pins to either of the AUX_P/AUX_N pins to support DisplayPort sideband signaling. The integrated HPD processor can be used to control or monitor the HPD signal of a DisplayPort source or sink

EZ-PD™ PMG1-S2 has four SCBs, which can be configured to implement an I2C, SPI, or UART interface. The hardware I2 C blocks implement full multi-master and slave interfaces capable of multimaster arbitration. In the SPI mode, the SCB blocks can be configured to act as master or slave. The high-voltage microcontroller has up to 20 GPIOs (these GPIOs can be configured for GPIOs, SCB, SBU, and Aux signals) and SWD pins, which can also be used as GPIOs. The I2C pins from SCB 0 are overvoltage-tolerant.

The EZ-PD™ PMG1 family has a rich set of documentation, development tools, and online resources to assist system designers during their development process. ModusToolbox™ with PMG1-S0 SDK, along with the CY71112 kit and its quick start guide, make firmware development and testing simple and easy, sharply reducing development time and time to market.


Summary of Features

  • USB-C support and USB PD support
  • Programmable MCU with 32-bit Arm® Cortex® M0, 128 KB Flash and 12 KB SRAM
  • Integrated legacy charging block for BC1.2 and Apple charge support
  • Integrated USB full-speed device controller
  • Integrated hardware crypto block for authentication
  • Integrated 8-bit ADC for voltage monitoring
  • Integrated current sense block
  • Integrated digital blocks configurable as I²C, SPI or UART
  • USB full-speed device controller
  • 20 GPIOs that can operate from 1.71 V to 5.5 V
  • NFET gate drivers
  • System-level fault protection including OVP, UVP, VBUS to CC short protection, SCP, RCP, OCP
  • Clocks and oscillators
  • 42-CSP package supporting industrial temperature range (-40°C to +105°C)
  • Packing type: tape and reel

Benefits

  • Optimized area and BOM thanks to the integrated single-chip solution
  • Simple customization via ModusToolbox™ EZ-PD™ PMG1 SDK
  • Easy integration in your application
  • On-chip secure protection

Getting started:

  1. Download the ModusToolbox™
  2. Purchase the PMG1-S2 kit
  3. Download the Getting Started PMG1 app note

Potential Applications

  • Cordless personal care solutions like electric shavers and hair dryers powered through USB-C
  • Smart speakers
  • Smart home appliances
  • VR/AR goggles
  • Power tools
Supplier's Site Datasheet
Thief River Falls, MN, United States
IC MCU 32BIT 128KB FLASH 42CSP

IC MCU 32BIT 128KB FLASH 42CSP

Supplier's Site Datasheet
Microcontrollers - CYPM1211-42FNXIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CYPM1211-42FNXIT
Microcontrollers CYPM1211-42FNXIT
ARM® Cortex®-M0 EZ-PD™ PMG1 Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 42-CSP (3.18x2.63)

ARM® Cortex®-M0 EZ-PD™ PMG1 Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 42-CSP (3.18x2.63)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CYPM1211-42FNXIT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CYPM1211-42FNXIT
Integrated Circuits (ICs) - Embedded - Microcontrollers CYPM1211-42FNXIT
IC MCU 32BIT 128KB FLASH 42CSP

IC MCU 32BIT 128KB FLASH 42CSP

Supplier's Site

Technical Specifications

  Infineon Technologies AG DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CYPM1211-42FNXIT 448-CYPM1211-42FNXITTR-ND CYPM1211-42FNXIT CYPM1211-42FNXIT
Product Name Universal Serial Bus (USB) - USB-C High Voltage Microcontrollers - EZ-PD™ PMG1-S2 High-voltage MCU with USB-C & PD - CYPM1211-42FNXIT Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Life Cycle Stage active and preferred Active Active
RAM 8 KB 8 KB 8 KB 8 KB
ROM Type Flash Flash Flash; FLASH
Supply Voltage 2.7 to 24 volts 2.7 to 5.5 volts 5.5 volts
Pin Count 20 42
Unlock Full Specs
to access all available technical data

Similar Products

32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C6244AZI-S4D83 - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA; LCD Driver
View Details
3 suppliers
8-bit / 16-bit Microcontroller - CY8C3245PVI-134T - Infineon Technologies AG
Specs
Data Bus 8 Bit; 16 Bit
Life Cycle Stage active and preferred
Features DMA; LCD Driver
View Details
4 suppliers
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C4025PVA-S412T - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Features DMA
View Details
3 suppliers
32-bit PSoC™ Arm® Cortex® Microcontroller - CY8C5288FNI-LP213T - Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage active and preferred
Supply Voltage 1.71 to 5.5 volts
View Details
4 suppliers