Infineon Technologies AG Universal Serial Bus (USB) - USB-C High Voltage Microcontrollers - EZ-PD™ PMG1-B1 High-voltage MCU with USB-C & PD - CYPM1115-48LQXI CYPM1115-48LQXI

Description
EZ-PD™ PMG1-B1 with RP and RD in tray packing EZ-PD™ PMG1-B1 CYPM1115-48LQXI distinguishes itself for its Rp and Rd termination resistors and the tray packing. It is part of the EZ-PD™ PMG1-B1 family of highly integrated single-port USB-C Power Delivery (PD) solution with integrated buck-boost controllers. The Cortex®-M0 in EZ-PD™ PMG1-B1 devices is a 32-bit MCU, which is optimized for low-power operation with extensive clock gating. EZ-PD™ PMG1-B1 devices have 128 KB Flash and 32 KB ROM for non-volatile storage. ROM stores libraries for authentication and device drivers such as I2C, SPI, and so on. Flash provides the flexibility to store code for any customer feature and allows firmware upgrades to meet the latest USB power delivery specifications and application needs. The 16-KB RAM is used under software control to store the temporary status of system variables and parameters. A supervisory ROM that contains boot and configuration routines is provided. The USBPD subsystem contains the USBPD physical layer block and supporting circuits. The USBPD physical layer consists of a transmitter and receiver that communicate BMC encoded data over the CC channel per the PD 3.1 standard. All communication is half-duplex. The USBPD block includes all termination resistors (Rp and Rd) and their switches as required by the USB Type-C spec. The EZ-PD™ PMG1-B1 device family along with the accompanying firmware is fully compliant with revision 3.1 of the USB Power delivery specification. The device supports programmable power supply (PPS) operation at all valid voltages from 3.3 to 21 V and has a programmable switching frequency (150 to 600 kHz). Summary of Features USB-C support and USB PD support Programmable MCU with Arm® Cortex® M0, 128 KB Flash and 16 KB SRAM Integrated buck-boost controller with 5.5 V to 24 V input and 3.3 V to 21.5 V output voltage range Integrated LDO with 5 V output at 75 mA Integrated 8-bit ADC and 12-bit ADC for voltage monitoring and battery charging support Integrated legacy charging block for BC1.2, AFC, Apple charge and QC sink support Integrated current sense block System-level fault protection including OVP, UVP, VBUS to CC Short protection, SCP, RCP, OCP Digital block configurable to I²C, SPI or UART Clocks and oscillators 21 GPIOs that can operate from 1.71 V to 5.5 V 150 kHz to 600 kHz switching frequency 48QFN package supporting industrial temperature range (-40°C to +105°C) Termination resistors: Rp and Rd Packing type: tray Benefits Optimized area and BOM thanks to the integrated single-chip solution Simple customization via ModusToolbox™ EZ-PD™ PMG1 SDK Easy integration in your application On-chip secure protection Getting started: Download the ModusToolbox™ Purchase the PMG1-B1 kit (coming soon) Download the Getting Started PMG1 app note Potential Applications Power tools Cordless personal care solutions like electric shavers and hair dryers powered through USB-C Portable battery powered electronics like Smart speakers and cameras Smart home appliances VR/AR goggles Applications Consumer electronics Cordless power tools and outdoor power equipment
Request a Quote Datasheet
Description
EZ-PD™ PMG1-B1 with RP and RD in tray packing EZ-PD™ PMG1-B1 CYPM1115-48LQXI distinguishes itself for its Rp and Rd termination resistors and the tray packing. It is part of the EZ-PD™ PMG1-B1 family of highly integrated single-port USB-C Power Delivery (PD) solution with integrated buck-boost controllers. The Cortex®-M0 in EZ-PD™ PMG1-B1 devices is a 32-bit MCU, which is optimized for low-power operation with extensive clock gating. EZ-PD™ PMG1-B1 devices have 128 KB Flash and 32 KB ROM for non-volatile storage. ROM stores libraries for authentication and device drivers such as I2C, SPI, and so on. Flash provides the flexibility to store code for any customer feature and allows firmware upgrades to meet the latest USB power delivery specifications and application needs. The 16-KB RAM is used under software control to store the temporary status of system variables and parameters. A supervisory ROM that contains boot and configuration routines is provided. The USBPD subsystem contains the USBPD physical layer block and supporting circuits. The USBPD physical layer consists of a transmitter and receiver that communicate BMC encoded data over the CC channel per the PD 3.1 standard. All communication is half-duplex. The USBPD block includes all termination resistors (Rp and Rd) and their switches as required by the USB Type-C spec. The EZ-PD™ PMG1-B1 device family along with the accompanying firmware is fully compliant with revision 3.1 of the USB Power delivery specification. The device supports programmable power supply (PPS) operation at all valid voltages from 3.3 to 21 V and has a programmable switching frequency (150 to 600 kHz). Summary of Features USB-C support and USB PD support Programmable MCU with Arm® Cortex® M0, 128 KB Flash and 16 KB SRAM Integrated buck-boost controller with 5.5 V to 24 V input and 3.3 V to 21.5 V output voltage range Integrated LDO with 5 V output at 75 mA Integrated 8-bit ADC and 12-bit ADC for voltage monitoring and battery charging support Integrated legacy charging block for BC1.2, AFC, Apple charge and QC sink support Integrated current sense block System-level fault protection including OVP, UVP, VBUS to CC Short protection, SCP, RCP, OCP Digital block configurable to I²C, SPI or UART Clocks and oscillators 21 GPIOs that can operate from 1.71 V to 5.5 V 150 kHz to 600 kHz switching frequency 48QFN package supporting industrial temperature range (-40°C to +105°C) Termination resistors: Rp and Rd Packing type: tray Benefits Optimized area and BOM thanks to the integrated single-chip solution Simple customization via ModusToolbox™ EZ-PD™ PMG1 SDK Easy integration in your application On-chip secure protection Getting started: Download the ModusToolbox™ Purchase the PMG1-B1 kit (coming soon) Download the Getting Started PMG1 app note Potential Applications Power tools Cordless personal care solutions like electric shavers and hair dryers powered through USB-C Portable battery powered electronics like Smart speakers and cameras Smart home appliances VR/AR goggles Applications Consumer electronics Cordless power tools and outdoor power equipment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Serial Bus (USB) - USB-C High Voltage Microcontrollers - EZ-PD™ PMG1-B1 High-voltage MCU with USB-C & PD - CYPM1115-48LQXI - CYPM1115-48LQXI - Infineon Technologies AG
Neubiberg, Germany
Universal Serial Bus (USB) - USB-C High Voltage Microcontrollers - EZ-PD™ PMG1-B1 High-voltage MCU with USB-C & PD - CYPM1115-48LQXI
CYPM1115-48LQXI
Universal Serial Bus (USB) - USB-C High Voltage Microcontrollers - EZ-PD™ PMG1-B1 High-voltage MCU with USB-C & PD - CYPM1115-48LQXI CYPM1115-48LQXI
EZ-PD™ PMG1-B1 with RP and RD in tray packing EZ-PD™ PMG1-B1 CYPM1115-48LQXI distinguishes itself for its Rp and Rd termination resistors and the tray packing. It is part of the EZ-PD™ PMG1-B1 family of highly integrated single-port USB-C Power Delivery (PD) solution with integrated buck-boost controllers. The Cortex®-M0 in EZ-PD™ PMG1-B1 devices is a 32-bit MCU, which is optimized for low-power operation with extensive clock gating. EZ-PD™ PMG1-B1 devices have 128 KB Flash and 32 KB ROM for non-volatile storage. ROM stores libraries for authentication and device drivers such as I2C, SPI, and so on. Flash provides the flexibility to store code for any customer feature and allows firmware upgrades to meet the latest USB power delivery specifications and application needs. The 16-KB RAM is used under software control to store the temporary status of system variables and parameters. A supervisory ROM that contains boot and configuration routines is provided. The USBPD subsystem contains the USBPD physical layer block and supporting circuits. The USBPD physical layer consists of a transmitter and receiver that communicate BMC encoded data over the CC channel per the PD 3.1 standard. All communication is half-duplex. The USBPD block includes all termination resistors (Rp and Rd) and their switches as required by the USB Type-C spec. The EZ-PD™ PMG1-B1 device family along with the accompanying firmware is fully compliant with revision 3.1 of the USB Power delivery specification. The device supports programmable power supply (PPS) operation at all valid voltages from 3.3 to 21 V and has a programmable switching frequency (150 to 600 kHz). Summary of Features USB-C support and USB PD support Programmable MCU with Arm® Cortex® M0, 128 KB Flash and 16 KB SRAM Integrated buck-boost controller with 5.5 V to 24 V input and 3.3 V to 21.5 V output voltage range Integrated LDO with 5 V output at 75 mA Integrated 8-bit ADC and 12-bit ADC for voltage monitoring and battery charging support Integrated legacy charging block for BC1.2, AFC, Apple charge and QC sink support Integrated current sense block System-level fault protection including OVP, UVP, VBUS to CC Short protection, SCP, RCP, OCP Digital block configurable to I²C, SPI or UART Clocks and oscillators 21 GPIOs that can operate from 1.71 V to 5.5 V 150 kHz to 600 kHz switching frequency 48QFN package supporting industrial temperature range (-40°C to +105°C) Termination resistors: Rp and Rd Packing type: tray Benefits Optimized area and BOM thanks to the integrated single-chip solution Simple customization via ModusToolbox™ EZ-PD™ PMG1 SDK Easy integration in your application On-chip secure protection Getting started: Download the ModusToolbox™ Purchase the PMG1-B1 kit (coming soon) Download the Getting Started PMG1 app note Potential Applications Power tools Cordless personal care solutions like electric shavers and hair dryers powered through USB-C Portable battery powered electronics like Smart speakers and cameras Smart home appliances VR/AR goggles Applications Consumer electronics Cordless power tools and outdoor power equipment

EZ-PD™ PMG1-B1 with RP and RD in tray packing

EZ-PD™ PMG1-B1 CYPM1115-48LQXI distinguishes itself for its Rp and Rd termination resistors and the tray packing. It is part of the EZ-PD™ PMG1-B1 family of highly integrated single-port USB-C Power Delivery (PD) solution with integrated buck-boost controllers.

The Cortex®-M0 in EZ-PD™ PMG1-B1 devices is a 32-bit MCU, which is optimized for low-power operation with extensive clock gating. EZ-PD™ PMG1-B1 devices have 128 KB Flash and 32 KB ROM for non-volatile storage. ROM stores libraries for authentication and device drivers such as I2C, SPI, and so on. Flash provides the flexibility to store code for any customer feature and allows firmware upgrades to meet the latest USB power delivery specifications and application needs. The 16-KB RAM is used under software control to store the temporary status of system variables and parameters. A supervisory ROM that contains boot and configuration routines is provided.

The USBPD subsystem contains the USBPD physical layer block and supporting circuits. The USBPD physical layer consists of a transmitter and receiver that communicate BMC encoded data over the CC channel per the PD 3.1 standard. All communication is half-duplex. The USBPD block includes all termination resistors (Rp and Rd) and their switches as required by the USB Type-C spec.

The EZ-PD™ PMG1-B1 device family along with the accompanying firmware is fully compliant with revision 3.1 of the USB Power delivery specification. The device supports programmable power supply (PPS) operation at all valid voltages from 3.3 to 21 V and has a programmable switching frequency (150 to 600 kHz).


Summary of Features

  • USB-C support and USB PD support
  • Programmable MCU with Arm® Cortex® M0, 128 KB Flash and 16 KB SRAM
  • Integrated buck-boost controller with 5.5 V to 24 V input and 3.3 V to 21.5 V output voltage range
  • Integrated LDO with 5 V output at 75 mA
  • Integrated 8-bit ADC and 12-bit ADC for voltage monitoring and battery charging support
  • Integrated legacy charging block for BC1.2, AFC, Apple charge and QC sink support
  • Integrated current sense block
  • System-level fault protection including OVP, UVP, VBUS to CC Short protection, SCP, RCP, OCP
  • Digital block configurable to I²C, SPI or UART
  • Clocks and oscillators
  • 21 GPIOs that can operate from 1.71 V to 5.5 V
  • 150 kHz to 600 kHz switching frequency
  • 48QFN package supporting industrial temperature range (-40°C to +105°C)
  • Termination resistors: Rp and Rd
  • Packing type: tray

Benefits

  • Optimized area and BOM thanks to the integrated single-chip solution
  • Simple customization via ModusToolbox™ EZ-PD™ PMG1 SDK
  • Easy integration in your application
  • On-chip secure protection

Getting started:

  1. Download the ModusToolbox™
  2. Purchase the PMG1-B1 kit (coming soon)
  3. Download the Getting Started PMG1 app note

Potential Applications

  • Power tools
  • Cordless personal care solutions like electric shavers and hair dryers powered through USB-C
  • Portable battery powered electronics like Smart speakers and cameras
  • Smart home appliances
  • VR/AR goggles

Applications

  • Consumer electronics
  • Cordless power tools and outdoor power equipment
Supplier's Site Datasheet
Application Specific Microcontrollers - 448-CYPM1115-48LQXI-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
448-CYPM1115-48LQXI-ND
Application Specific Microcontrollers 448-CYPM1115-48LQXI-ND
EZ-PD PMG1-B1 WITH RP AND RD IN

EZ-PD PMG1-B1 WITH RP AND RD IN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CYPM1115-48LQXI - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CYPM1115-48LQXI
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CYPM1115-48LQXI
EZ-PD PMG1-B1 WITH RP AND RD IN

EZ-PD PMG1-B1 WITH RP AND RD IN

Supplier's Site
Application Specific Microcontrollers - CYPM1115-48LQXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
CYPM1115-48LQXI
Application Specific Microcontrollers CYPM1115-48LQXI
EZ-PD PMG1-B1 WITH RP AND RD IN

EZ-PD PMG1-B1 WITH RP AND RD IN

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CYPM1115-48LQXI 448-CYPM1115-48LQXI-ND CYPM1115-48LQXI CYPM1115-48LQXI
Product Name Universal Serial Bus (USB) - USB-C High Voltage Microcontrollers - EZ-PD™ PMG1-B1 High-voltage MCU with USB-C & PD - CYPM1115-48LQXI Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Application Specific Microcontrollers
Life Cycle Stage active and preferred Active Active
RAM 16 KB 16 KB 16 KB 16 KB
ROM Type Flash Flash
Supply Voltage 4 to 24 volts 4 to 24 volts 4 to 24 volts
Package Type Other; QFN-48 (001-57280) Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 370011602 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
2 suppliers
Microcontrollers - CG7392AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - C164CI8RMCAKXUMB2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
 - 28225511B - Rochester Electronics
Infineon Technologies AG
View Details