TYPE-C - SMPS/LP
TYPE-C - SMPS/LP Product overview: CYPD3135-40LQXQ from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CYPD3135-40LQXQ can be used for catalog matching and distributor lookup.
TYPE-C - SMPS/LP
TYPE-C - SMPS/LP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CYPD3135-40LQXQ-ND | 769-CYPD3135-40LQXQ | CYPD3135-40LQXQ | CYPD3135-40LQXQ |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| RAM | 8 KB | 8 KB | 8 KB | 8 KB |
| ROM Type | Flash | |||
| Supply Voltage | 2.7 to 21.5 volts | 2.7 to 21.5 volts | 2.7 to 21.5 volts | |
| Serial Interface | SPI; UART; USART; USB | I2C/SPI/UART | I²C; SPI; UART; USART; USB; I²C, SPI, UART/USART, USB | |
| Package Type | Other; 40-UFQFN Exposed Pad | Other; Tray | Other; 40-UFQFN Exposed Pad |