Infineon Technologies AG 32-bit 32BIT 32KB SOIC Embedded Microcontroller MCU CYPD1132-16SXIT

Description
IC MCU 32BIT 32KB FLASH 16SOIC / Low Speed/Full Speed/High Speed/Super Speed USB Type-C Port Controller Tube 16-Pin SOIC Product overview: CYPD1132-16SXIT from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CYPD1132-16SXIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 32KB FLASH 16SOIC / Low Speed/Full Speed/High Speed/Super Speed USB Type-C Port Controller Tube 16-Pin SOIC Product overview: CYPD1132-16SXIT from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CYPD1132-16SXIT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 32KB SOIC Embedded Microcontroller MCU - 769-CYPD1132-16SXIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB SOIC Embedded Microcontroller MCU
769-CYPD1132-16SXIT
32-bit 32BIT 32KB SOIC Embedded Microcontroller MCU 769-CYPD1132-16SXIT
IC MCU 32BIT 32KB FLASH 16SOIC / Low Speed/Full Speed/High Speed/Super Speed USB Type-C Port Controller Tube 16-Pin SOIC Product overview: CYPD1132-16SXIT from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CYPD1132-16SXIT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 16SOIC / Low Speed/Full Speed/High Speed/Super Speed USB Type-C Port Controller Tube 16-Pin SOIC Product overview: CYPD1132-16SXIT from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-CYPD1132-16SXIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - Application Specific - CYPD1132-16SXIT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CYPD1132-16SXIT
Embedded - Microcontrollers - Application Specific CYPD1132-16SXIT
IC MCU 32BIT 32KB FLASH 16SOIC

IC MCU 32BIT 32KB FLASH 16SOIC

Supplier's Site Datasheet
Application Specific Microcontrollers - CYPD1132-16SXIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
CYPD1132-16SXIT
Application Specific Microcontrollers CYPD1132-16SXIT
IC MCU 32BIT 32KB FLASH 16SOIC

IC MCU 32BIT 32KB FLASH 16SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 769-CYPD1132-16SXIT CYPD1132-16SXIT CYPD1132-16SXIT
Product Name 32-bit 32BIT 32KB SOIC Embedded Microcontroller MCU Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
Data Bus 32 Bit
RAM 4 KB 4 KB
Supply Voltage 1.71 to 5.5 volts 1.71 to 5.5 volts
Serial Interface I2C, SPI, UART/USART, USB I²C; SPI; UART; USART; USB; I²C, SPI, UART/USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
2 suppliers
 - 8751H-8/BQA - Rochester Electronics
Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
View Details
3 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details