SRAM - Dual Port, MoBL Memory IC 128Kb (8K x 16) Parallel 55ns 100-VFBGA (6x6)
IC SRAM 128KBIT PAR 100VFBGA
SRAM - Dual Port, MoBL Memory IC 128Kbit Parallel 55 ns 100-VFBGA (6x6)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CYDM128B16-55BVXIT-ND | CYDM128B16-55BVXIT | CYDM128B16-55BVXIT |
| Product Name | Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 100-VFBGA | BGA; 100-VFBGA |