IC SRAM 9MBIT PARALLEL 256FBGA Product overview: CYD09S36V18-200BBXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CYD09S36V18-200B
SRAM - Dual Port, Synchronous Memory IC 9Mb (256K x 36) Parallel 200MHz 3.3ns 256-FBGA (17x17)
SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 200 MHz 3.3 ns 256-FBGA (17x17)
IC SRAM 9MBIT PARALLEL 256FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CYD09S36V18-200BBXI | CYD09S36V18-200BBXI-ND | CYD09S36V18-200BBXI | CYD09S36V18-200BBXI |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory |
| Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM - Dual Port, Synchronous; SRAM Chip |
| Access Time | 3.3 ns | 3.3 ns | 3.3 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA; Tray | 256-LBGA | BGA; 256-LBGA | 256-LBGA |