Infineon Technologies AG 167MHZ Memory IC and Storage Component CYD09S18V18-167BBXI

Description
IC SRAM 9MBIT PAR 167MHZ 256FBGA Product overview: CYD09S18V18-167BBXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CYD09S18V18-167B BXI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 9MBIT PAR 167MHZ 256FBGA Product overview: CYD09S18V18-167BBXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CYD09S18V18-167B BXI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
167MHZ Memory IC and Storage Component - 774-CYD09S18V18-167BBXI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
167MHZ Memory IC and Storage Component
774-CYD09S18V18-167BBXI
167MHZ Memory IC and Storage Component 774-CYD09S18V18-167BBXI
IC SRAM 9MBIT PAR 167MHZ 256FBGA Product overview: CYD09S18V18-167BBXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CYD09S18V18-167B BXI can be used for catalog matching and distributor lookup.

IC SRAM 9MBIT PAR 167MHZ 256FBGA Product overview: CYD09S18V18-167BBXI from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 167MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 167MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CYD09S18V18-167BBXI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CYD09S18V18-167BBXI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Dual Port, Synchronous Memory IC 9Mb (512K x 18) Parallel 167MHz 4ns 256-FBGA (17x17)

SRAM - Dual Port, Synchronous Memory IC 9Mb (512K x 18) Parallel 167MHz 4ns 256-FBGA (17x17)

Buy Now Datasheet
Memory - CYD09S18V18-167BBXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 167 MHz 4 ns 256-FBGA (17x17)

SRAM - Dual Port, Synchronous Memory IC 9Mbit Parallel 167 MHz 4 ns 256-FBGA (17x17)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-CYD09S18V18-167BBXI CYD09S18V18-167BBXI-ND CYD09S18V18-167BBXI
Product Name 167MHZ Memory IC and Storage Component Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip
Access Time 4 ns 4 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 71V016SA10PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details
Controllers - BQ2201PNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers