Infineon Technologies AG RF and Wireless - RF Transceiver Modules and Modems CYBT-353027-02

Description
Win Source Part Number: 1348231-CYBT-353027- 02 Category: RF and Wireless - RF Transceiver Modules and Modems Series: EZ-BT™ WICED® Package: Tape & Reel Standard Package: 500 Frequency: 2.402GHz ~ 2.48GHz Protocol: Bluetooth v5.0 Data Rate: 6Mbps Memory Size: 512kB Flash Antenna Type: Integrated, Trace Power - Output: 12dBm Sensitivity: -96.5dBm Current - Receiving: 26.4mA RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I²C, I²S, PCM, SPI, UART Current - Transmitting: 60.3mA Voltage - Supply: 2.3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 19-SMD Module Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Infineon Technologies Base Product Number: CYBT-353027
Request a Quote Datasheet
Description
Win Source Part Number: 1348231-CYBT-353027- 02 Category: RF and Wireless - RF Transceiver Modules and Modems Series: EZ-BT™ WICED® Package: Tape & Reel Standard Package: 500 Frequency: 2.402GHz ~ 2.48GHz Protocol: Bluetooth v5.0 Data Rate: 6Mbps Memory Size: 512kB Flash Antenna Type: Integrated, Trace Power - Output: 12dBm Sensitivity: -96.5dBm Current - Receiving: 26.4mA RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I²C, I²S, PCM, SPI, UART Current - Transmitting: 60.3mA Voltage - Supply: 2.3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 19-SMD Module Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Infineon Technologies Base Product Number: CYBT-353027
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver Modules and Modems - 1348231-CYBT-353027-02 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1348231-CYBT-353027-02
RF and Wireless - RF Transceiver Modules and Modems 1348231-CYBT-353027-02
Win Source Part Number: 1348231-CYBT-353027- 02 Category: RF and Wireless - RF Transceiver Modules and Modems Series: EZ-BT™ WICED® Package: Tape & Reel Standard Package: 500 Frequency: 2.402GHz ~ 2.48GHz Protocol: Bluetooth v5.0 Data Rate: 6Mbps Memory Size: 512kB Flash Antenna Type: Integrated, Trace Power - Output: 12dBm Sensitivity: -96.5dBm Current - Receiving: 26.4mA RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I²C, I²S, PCM, SPI, UART Current - Transmitting: 60.3mA Voltage - Supply: 2.3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 19-SMD Module Temperature Range - Operating: -30°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Infineon Technologies Base Product Number: CYBT-353027

Win Source Part Number: 1348231-CYBT-353027-02
Category: RF and Wireless - RF Transceiver Modules and Modems
Series: EZ-BT™ WICED®
Package: Tape & Reel
Standard Package: 500
Frequency: 2.402GHz ~ 2.48GHz
Protocol: Bluetooth v5.0
Data Rate: 6Mbps
Memory Size: 512kB Flash
Antenna Type: Integrated, Trace
Power - Output: 12dBm
Sensitivity: -96.5dBm
Current - Receiving: 26.4mA
RF Family/Standard: Bluetooth
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: I²C, I²S, PCM, SPI, UART
Current - Transmitting: 60.3mA
Voltage - Supply: 2.3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 19-SMD Module
Temperature Range - Operating: -30°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Infineon Technologies
Base Product Number: CYBT-353027

Buy Now Datasheet
RF Transceiver Modules and Modems - 448-CYBT-353027-02CT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
448-CYBT-353027-02CT-ND
RF Transceiver Modules and Modems 448-CYBT-353027-02CT-ND
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 448-CYBT-353027-02DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
448-CYBT-353027-02DKR-ND
RF Transceiver Modules and Modems 448-CYBT-353027-02DKR-ND
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 448-CYBT-353027-02TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
448-CYBT-353027-02TR-ND
RF Transceiver Modules and Modems 448-CYBT-353027-02TR-ND
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - CYBT-353027-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
CYBT-353027-02
RF Transceiver Modules and Modems CYBT-353027-02
Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - CYBT-353027-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
CYBT-353027-02
RF and Wireless - RF Transceiver Modules and Modems CYBT-353027-02
RF TXRX MODULE BT TRACE ANT SMD

RF TXRX MODULE BT TRACE ANT SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1348231-CYBT-353027-02 448-CYBT-353027-02CT-ND CYBT-353027-02 CYBT-353027-02
Product Name RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F) -30.0 to 85.0 C (-22.0 to 185.0 F)
Operating Frequency 2402 to 2480 MHz 2402 to 2480 MHz 2402 to 2480 MHz 2402 to 2480 MHz
Sensitivity -96.5 dBm -96.5 dBm -96.5 dBm -96.5 dBm
Output Power 12 dBm 12 dBm 12 dBm 12 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
RF Modules - 2307766 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
RF Transceiver Modules and Modems - BM70BLES1FC2-0B03AA-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -90 dBm
View Details
5 suppliers