RF TXRX MOD BT ISM>1GHZ TH SMD
Bluetooth, General ISM > 1GHz Bluetooth v5.0 + EDR Transceiver Module 2.4GHz ~ 2.5GHz PCB Trace Surface Mount
RF TXRX MODULE BT PCB TRACE SMD
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 448-CYBT-243068-02TR-ND | CYBT-243068-02 | CYBT-243068-02 |
| Product Name | RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key | ||
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Operating Frequency | 2400 to 2500 MHz | 2400 to 2500 MHz | 2400 to 2500 MHz |
| Sensitivity | -94 dBm | -94 dBm | -94 dBm |
| Output Power | 11.5 dBm | 11.5 dBm | 11.5 dBm |