BLUETOOTH MODULE ROHS COMPLIANT: YES
BLUETOOTH MODULE, V4.2, 2.4-2.5GHZ; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Signal Range Max:450m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-95dBm; Operating Temperature RoHS Compliant: Yes
BLUETOOTH MODULE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 42AC9660 |
| Product Name | Bluetooth Module Rohs Compliant Cypress Infineon Technologies |