Home // Products // Microcontroller // 32-bit PSoC™ Arm® Cortex® Microcontroller // 32-bit PSoC™ Automotive Multitouch Arm® Cortex®-M0 // PSoC™ Automotive Multitouch Gen7 // PSoC™ Automotive Multitouch Gen7L // CYAT817LS-100AS72
PSOC BASED - TRUETOUCH
Infineon Technologies AG | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CYAT817LS-100AS72 | CYAT817LS-100AS72 |
Product Name | 32-bit PSoC™ Arm® Cortex® Microcontroller | Integrated Circuits (ICs) - Embedded - Microcontrollers |
Data Bus | 32 Bit | 32 Bit |
Life Cycle Stage | active and preferred | Active |
Operating Range | Auto | |
Operating Temperature | ? to 105 C (? to 221 F) | -40 to 105 C (-40 to 221 F) |
Clock Speed | 48 MHz |