Infineon Technologies AG Touch Screen Controllers CYAT81688-100AS71

Description
IC TSC 2 WIRE CAP 100-TQFP
Request a Quote Datasheet
Description
IC TSC 2 WIRE CAP 100-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Controllers - 448-CYAT81688-100AS71-ND - DigiKey
Thief River Falls, MN, United States
Touch Screen Controllers
448-CYAT81688-100AS71-ND
Touch Screen Controllers 448-CYAT81688-100AS71-ND
IC TSC 2 WIRE CAP 100-TQFP

IC TSC 2 WIRE CAP 100-TQFP

Buy Now Datasheet
Singapore, Singapore
Touch Screen Controller
775-CYAT81688-100AS71
Touch Screen Controller 775-CYAT81688-100AS71
PSOC BASED - TRUETOUCH Product overview: CYAT81688-100AS71 from Infineon Technologies is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-CYAT81688-100AS7 1 can be used for catalog matching and distributor lookup.

PSOC BASED - TRUETOUCH Product overview: CYAT81688-100AS71 from Infineon Technologies is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-CYAT81688-100AS71 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers - 1354289-CYAT81688-100AS71 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
1354289-CYAT81688-100AS71
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers 1354289-CYAT81688-100AS71
Win Source Part Number: 1354289-CYAT81688-10 0AS71 Category: Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 50 pct. Mfr: Infineon Technologies Series: Automotive, AEC-Q100, PSOC® Package: Tray Product Status: Active Package / Case: 100-LQFP Supplier Device Package: 100-TQFP (14x14) Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 1.71V ~ 1.95V, 3V ~ 5.5V Interface: I²C, SPI Touchscreen: 2 Wire Capacitive

Win Source Part Number: 1354289-CYAT81688-100AS71
Category: Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 50 pct.
Mfr: Infineon Technologies
Series: Automotive, AEC-Q100, PSOC®
Package: Tray
Product Status: Active
Package / Case: 100-LQFP
Supplier Device Package: 100-TQFP (14x14)
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 1.71V ~ 1.95V, 3V ~ 5.5V
Interface: I²C, SPI
Touchscreen: 2 Wire Capacitive

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
CYAT81688-100AS71
Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers CYAT81688-100AS71
PSOC BASED - TRUETOUCH

PSOC BASED - TRUETOUCH

Supplier's Site
Touch Screen Controllers - CYAT81688-100AS71 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Touch Screen Controllers
CYAT81688-100AS71
Touch Screen Controllers CYAT81688-100AS71
Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)

Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers Touch Screen Controllers
Product Number 448-CYAT81688-100AS71-ND 775-CYAT81688-100AS71 1354289-CYAT81688-100AS71 CYAT81688-100AS71 CYAT81688-100AS71
Product Name Touch Screen Controllers Touch Screen Controller Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers Touch Screen Controllers
Supply Voltage 1.71 to 5.5 volts 1.71 to 5.5 volts 1.71 to 5.5 volts 1.71 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - LM8500HVA9 - Lingto Electronic Limited
Specs
Interface UART; UART
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Touch Screen Sensor ICs - 4972943 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details