ARM® Cortex®-R4 FCR4 MB9EF226 Microcontroller IC 32-Bit Single-Core 128MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 2MB FLASH 176LQFP Product overview: CY9EF226PMC-GSE2 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 2MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 2MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY9EF226PMC-GSE2
Win Source Part Number: 1341347-CY9EF226PMC-
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: FCR4 MB9EF226
Core Processor: ARM® Cortex®-R4
Speed: 128MHz
Package: Tray
Standard Package: 40
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 117
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
EEPROM Size: 48K x 8
RAM Size: 208K x 8
Data Converters: A/D 50x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 176-LQFP
Supplier Device Package: 176-LQFP (24x24)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.1V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Infineon Technologies
Base Product Number: CY9EF226
Product Status: Obsolete
IC MCU 32BIT 2MB FLASH 176LQFP
ARM® Cortex®-R4 FCR4 MB9EF226 Microcontroller IC 32-Bit Single-Core 128MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY9EF226PMC-GSE2-ND | 685-CY9EF226PMC-GSE2 | 1341347-CY9EF226PMC-GSE2 | CY9EF226PMC-GSE2 | CY9EF226PMC-GSE2 |
| Product Name | Microcontrollers | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 128 MHz | 128 MHz | 128 MHz | ||
| Bits | Other; A/D 50x10b | ||||
| RAM | 208 KB | 208 KB | 2000 KB | 208 KB | |
| ROM | 2000 KB | 48 KB |