ARM® Cortex®-R5F Traveo MB9D560 Microcontroller IC 32-Bit Single-Core 200MHz 2.25MB (2.25M x 8) FLASH 208-TEQFP (28x28)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | CY9DF566MGBEQ-GTE1 |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Discontinued at Digi-Key |
| Clock Speed | 200 MHz |
| RAM | 256 KB |