ARM® Cortex®-R4 FCR4 MB9DF126 Microcontroller IC 32-Bit Single-Core 128MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
CY9DF126 - Auto MCU
ARM® Cortex®-R4 FCR4 MB9DF126 Microcontroller IC 32-Bit Single-Core 128MHz 2MB (2M x 8) FLASH 176-LQFP (24x24)
IC MCU 32BIT 2MB FLASH 176LQFP
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY9DF126BPMC-GSE2-ND | CY9DF126BPMC-GSE2 | CY9DF126BPMC-GSE2 | CY9DF126BPMC-GSE2 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 128 MHz | 128 MHz | ||
| Bits | Other; A/D 50x10b | |||
| RAM | 208 KB | 208 KB | ||
| ROM | 2000 KB |