Infineon Technologies AG Microcontrollers CY9BF618SPMC-GK7E1

Description
ARM® Cortex®-M3 FM3 MB9B610T Microcontroller IC 32-Bit Single-Core 144MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 FM3 MB9B610T Microcontroller IC 32-Bit Single-Core 144MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - CY9BF618SPMC-GK7E1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
CY9BF618SPMC-GK7E1-ND
Microcontrollers CY9BF618SPMC-GK7E1-ND
ARM® Cortex®-M3 FM3 MB9B610T Microcontroller IC 32-Bit Single-Core 144MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 FM3 MB9B610T Microcontroller IC 32-Bit Single-Core 144MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-CY9BF618SPMC-GK7E1
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-CY9BF618SPMC-GK7E1
IC MCU 32BIT 1MB FLASH 144LQFP Product overview: CY9BF618SPMC-GK7E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY9BF618SPMC-GK7 E1 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 144LQFP Product overview: CY9BF618SPMC-GK7E1 from Infineon Technologies is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-CY9BF618SPMC-GK7E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - CY9BF618SPMC-GK7E1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY9BF618SPMC-GK7E1
Embedded - Microcontrollers CY9BF618SPMC-GK7E1
IC MCU 32BIT 1MB FLASH 144LQFP

IC MCU 32BIT 1MB FLASH 144LQFP

Supplier's Site Datasheet
Microcontrollers - CY9BF618SPMC-GK7E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9BF618SPMC-GK7E1
Microcontrollers CY9BF618SPMC-GK7E1
ARM® Cortex®-M3 FM3 MB9B610T Microcontroller IC 32-Bit Single-Core 144MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

ARM® Cortex®-M3 FM3 MB9B610T Microcontroller IC 32-Bit Single-Core 144MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY9BF618SPMC-GK7E1-ND 685-CY9BF618SPMC-GK7E1 CY9BF618SPMC-GK7E1 CY9BF618SPMC-GK7E1
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 144 MHz 144 MHz
Bits Other; A/D 24x12b
RAM 128 KB 128 KB 128 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers