ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 1.03125MB (1.03125M x 8) FLASH 144-FBGA (7x7)
ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 1.03125MB (1.03125M x 8) FLASH 144-FBGA (7x7)
IC MCU 32BIT 1.03125MB 144FBGA
IC MCU 32BIT 1.03125MB 144FBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY9BF568RBGL-GE1-ND | CY9BF568RBGL-GE1 | CY9BF568RBGL-GE1 | CY9BF568RBGL-GE1 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | |
| Bits | Other; A/D 24x12b; D/A 2x12b | |||
| RAM | 128 KB | 128 KB | 128 KB | |
| ROM | 1031 KB |