CY9BF568 - (MB9B560R Series) 32-bit ARM Cortex-M4F FM4 Microcontroller
ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 1.03125MB (1.03125M x 8) FLASH 80-LQFP (12x12)
ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 1.03125MB (1.03125M x 8) FLASH 80-LQFP (12x12)
IC MCU 32BIT FLASH 80-LQFP
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY9BF568MPMC-GNE2 | 448-CY9BF568MPMC-GNE2-ND | CY9BF568MPMC-GNE2 | CY9BF568MPMC-GNE2 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Active | Active | ||
| Package Type | QFP; Other; PG-LQFP-8 | LFQP; Other; 80-LQFP | QFP; Other; 80-LQFP | |
| Clock Speed | 160 MHz | 160 MHz | ||
| Bits | Other; A/D 16x12b SAR; D/A 2x12b |