Home // Products // Microcontroller // FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families // FM4 CY9BFx6xM/N/R-Series
IC MCU 32BIT 800KB FLASH 144FBGA
ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 800KB (800K x 8) FLASH 144-FBGA (7x7)
ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 800KB (800K x 8) FLASH 144-FBGA (7x7)
Infineon Technologies AG | Lingto Electronic Limited | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY9BF567RBGL-GK7E1 | CY9BF567RBGL-GK7E1 | CY9BF567RBGL-GK7E1 | 448-CY9BF567RBGL-GK7E1-ND |
Product Name | FM4 32-bit Arm® Cortex®-M4 Microcontroller (MCU) Families - FM4 CY9BFx6xM/N/R-Series Motor Control Arm® Cortex®-M4 Microcontroller (MCU) Family - CY9BF567RBGL-GK7E1 | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
Life Cycle Stage | active and preferred | Active | ||
Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
Clock Speed | 160 MHz | 160 MHz |