Infineon Technologies AG Microcontrollers CY9BF566RBGL-GK7E1

Description
ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 144-FBGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 144-FBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY9BF566RBGL-GK7E1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 144-FBGA (7x7)

ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 144-FBGA (7x7)

Buy Now Datasheet
Microcontrollers - CY9BF566RBGL-GK7E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9BF566RBGL-GK7E1
Microcontrollers CY9BF566RBGL-GK7E1
ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 144-FBGA (7x7)

ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 144-FBGA (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - CY9BF566RBGL-GK7E1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY9BF566RBGL-GK7E1
Embedded - Microcontrollers CY9BF566RBGL-GK7E1
IC MCU 32BIT 544KB FLASH 144FBGA

IC MCU 32BIT 544KB FLASH 144FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY9BF566RBGL-GK7E1-ND CY9BF566RBGL-GK7E1 CY9BF566RBGL-GK7E1
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 160 MHz 160 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 64 KB 64 KB
ROM 544 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C165L25MHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
5 suppliers