Infineon Technologies AG Microcontrollers CY9BF566NBGL-GE1

Description
ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 112-FBGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 112-FBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - CY9BF566NBGL-GE1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
CY9BF566NBGL-GE1-ND
Microcontrollers CY9BF566NBGL-GE1-ND
ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 112-FBGA (7x7)

ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 112-FBGA (7x7)

Buy Now Datasheet
Microcontrollers - CY9BF566NBGL-GE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9BF566NBGL-GE1
Microcontrollers CY9BF566NBGL-GE1
ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 112-FBGA (7x7)

ARM® Cortex®-M4F FM4 MB9B560R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 112-FBGA (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - CY9BF566NBGL-GE1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY9BF566NBGL-GE1
Embedded - Microcontrollers CY9BF566NBGL-GE1
IC MCU 32BIT 544KB FLASH 112FBGA

IC MCU 32BIT 544KB FLASH 112FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY9BF566NBGL-GE1-ND CY9BF566NBGL-GE1 CY9BF566NBGL-GE1
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 160 MHz 160 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 64 KB 64 KB
ROM 544 KB
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
 - C167CSL33MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details