Home // Products // Microcontroller // FM3 32-bit Arm® Cortex®-M3 Microcontroller (MCU) Families // FM3 CY9BFx1xS/T-Series Arm® Cortex®-M3 Microcontroller (MCU) Family // CY9BF518SPMC-GK7CGE1
IC MCU 32BIT 1MB FLASH 144LQFP
ARM® Cortex®-M3 FM3 MB9B510T Microcontroller IC 32-Bit 144MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Infineon Technologies AG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
Product Number | CY9BF518SPMC-GK7CGE1 | CY9BF518SPMC-GK7CGE1 | CY9BF518SPMC-GK7CGE1 |
Product Name | FM3 32-bit Arm® Cortex®-M3 Microcontroller (MCU) Families - FM3 CY9BFx1xS/T-Series Arm® Cortex®-M3 Microcontroller (MCU) Family - CY9BF518SPMC-GK7CGE1 | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
Life Cycle Stage | active and preferred | Active | Active |
Supply Voltage | 2.7 to 5.5 volts | 5.5 volts | |
Operating Temperature | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
Clock Speed | 144 MHz | 144 MHz |