IC MCU 32BIT 1.06MB 192LFBGA
MULTI-MARKET MCUS
ARM® Cortex®-M3 FM3 MB9B420TA Microcontroller IC 32-Bit 60MHz 1.0625MB (1.0625M x 8) FLASH 192-FBGA (12x12)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY9BF428TBGL-GK7E1-ND | CY9BF428TBGL-GK7E1 | CY9BF428TBGL-GK7E1 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 60 MHz | 60 MHz | 60 MHz |
| Bits | Other; A/D 24x12b SAR; D/A 2x10b | ||
| RAM | 160 KB | 160 KB | 160 KB |
| ROM | 1062 KB |