Infineon Technologies AG Microcontrollers CY9BF416NPQC-G-JNE2

Description
ARM® Cortex®-M3 FM3 MB9B410R Microcontroller IC 32-Bit Single-Core 144MHz 512KB (512K x 8) FLASH 100-PQFP (14x20)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 FM3 MB9B410R Microcontroller IC 32-Bit Single-Core 144MHz 512KB (512K x 8) FLASH 100-PQFP (14x20)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY9BF416NPQC-G-JNE2-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 FM3 MB9B410R Microcontroller IC 32-Bit Single-Core 144MHz 512KB (512K x 8) FLASH 100-PQFP (14x20)

ARM® Cortex®-M3 FM3 MB9B410R Microcontroller IC 32-Bit Single-Core 144MHz 512KB (512K x 8) FLASH 100-PQFP (14x20)

Buy Now Datasheet
Embedded - Microcontrollers - CY9BF416NPQC-G-JNE2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY9BF416NPQC-G-JNE2
Embedded - Microcontrollers CY9BF416NPQC-G-JNE2
IC MCU 32BIT 512KB FLASH 100PQFP

IC MCU 32BIT 512KB FLASH 100PQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY9BF416NPQC-G-JNE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY9BF416NPQC-G-JNE2
Integrated Circuits (ICs) - Embedded - Microcontrollers CY9BF416NPQC-G-JNE2
IC MCU 32BIT 512KB FLASH 100PQFP

IC MCU 32BIT 512KB FLASH 100PQFP

Supplier's Site
Microcontrollers - CY9BF416NPQC-G-JNE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9BF416NPQC-G-JNE2
Microcontrollers CY9BF416NPQC-G-JNE2
ARM® Cortex®-M3 FM3 MB9B410R Microcontroller IC 32-Bit Single-Core 144MHz 512KB (512K x 8) FLASH 100-PQFP (14x20)

ARM® Cortex®-M3 FM3 MB9B410R Microcontroller IC 32-Bit Single-Core 144MHz 512KB (512K x 8) FLASH 100-PQFP (14x20)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY9BF416NPQC-G-JNE2-ND CY9BF416NPQC-G-JNE2 CY9BF416NPQC-G-JNE2 CY9BF416NPQC-G-JNE2
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 144 MHz 144 MHz 144 MHz
Bits Other; A/D 16x12b
RAM 64 KB 64 KB 64 KB
ROM 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - A2C53182075 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details