Infineon Technologies AG Microcontrollers CY9BF404NABGL-GK6E1

Description
ARM® Cortex®-M3 FM3 MB9B400A Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 112-PFBGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 FM3 MB9B400A Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 112-PFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - CY9BF404NABGL-GK6E1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
CY9BF404NABGL-GK6E1-ND
Microcontrollers CY9BF404NABGL-GK6E1-ND
ARM® Cortex®-M3 FM3 MB9B400A Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 112-PFBGA (10x10)

ARM® Cortex®-M3 FM3 MB9B400A Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 112-PFBGA (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY9BF404NABGL-GK6E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY9BF404NABGL-GK6E1
Integrated Circuits (ICs) - Embedded - Microcontrollers CY9BF404NABGL-GK6E1
IC MCU 32BIT 256KB FLSH 112PFBGA

IC MCU 32BIT 256KB FLSH 112PFBGA

Supplier's Site
Embedded - Microcontrollers - CY9BF404NABGL-GK6E1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY9BF404NABGL-GK6E1
Embedded - Microcontrollers CY9BF404NABGL-GK6E1
IC MCU 32BIT 256KB FLSH 112PFBGA

IC MCU 32BIT 256KB FLSH 112PFBGA

Supplier's Site Datasheet
Microcontrollers - CY9BF404NABGL-GK6E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9BF404NABGL-GK6E1
Microcontrollers CY9BF404NABGL-GK6E1
ARM® Cortex®-M3 FM3 MB9B400A Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 112-PFBGA (10x10)

ARM® Cortex®-M3 FM3 MB9B400A Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 112-PFBGA (10x10)

Buy Now

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CY9BF404NABGL-GK6E1-ND CY9BF404NABGL-GK6E1 CY9BF404NABGL-GK6E1 CY9BF404NABGL-GK6E1
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 80 MHz 80 MHz 80 MHz
Bits Other; A/D 16x12b
RAM 32 KB 32 KB 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details