ARM® Cortex®-M4F FM4 MB9B360R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 144-FBGA (7x7)
IC MCU 32BIT 544KB FLASH 144FBGA
ARM® Cortex®-M4F FM4 MB9B360R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 144-FBGA (7x7)
IC MCU 32BIT 544KB FLASH 144FBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY9BF366RBGL-GK7E1-ND | CY9BF366RBGL-GK7E1 | CY9BF366RBGL-GK7E1 | CY9BF366RBGL-GK7E1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | |
| Bits | Other; A/D 24x12b; D/A 2x12b | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 544 KB |