Infineon Technologies AG Microcontrollers CY9BF314NBGL-GK9E1

Description
ARM® Cortex®-M3 FM3 MB9B310R Microcontroller IC 32-Bit Single-Core 144MHz 288KB (288K x 8) FLASH 112-PFBGA (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 FM3 MB9B310R Microcontroller IC 32-Bit Single-Core 144MHz 288KB (288K x 8) FLASH 112-PFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY9BF314NBGL-GK9E1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 FM3 MB9B310R Microcontroller IC 32-Bit Single-Core 144MHz 288KB (288K x 8) FLASH 112-PFBGA (10x10)

ARM® Cortex®-M3 FM3 MB9B310R Microcontroller IC 32-Bit Single-Core 144MHz 288KB (288K x 8) FLASH 112-PFBGA (10x10)

Buy Now Datasheet
Microcontrollers - CY9BF314NBGL-GK9E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9BF314NBGL-GK9E1
Microcontrollers CY9BF314NBGL-GK9E1
ARM® Cortex®-M3 FM3 MB9B310R Microcontroller IC 32-Bit Single-Core 144MHz 288KB (288K x 8) FLASH 112-PFBGA (10x10)

ARM® Cortex®-M3 FM3 MB9B310R Microcontroller IC 32-Bit Single-Core 144MHz 288KB (288K x 8) FLASH 112-PFBGA (10x10)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY9BF314NBGL-GK9E1-ND CY9BF314NBGL-GK9E1
Product Name Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 144 MHz 144 MHz
Bits Other; A/D 16x12b
RAM 32 KB 32 KB
ROM 288 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCABXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1111F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details