ARM® Cortex®-M3 FM3 MB9B310R Microcontroller IC 32-Bit Single-Core 144MHz 160KB (160K x 8) FLASH 112-PFBGA (10x10)
IC MCU 32BIT 160KB FLSH 112PFBGA
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CY9BF312NBGL-GE1 | CY9BF312NBGL-GE1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 144 MHz | |
| RAM | 16 KB |