Infineon Technologies AG Microcontrollers CY9BF166RBGL-GK7E1

Description
ARM® Cortex®-M4F FM4 MB9B160R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 144-FBGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M4F FM4 MB9B160R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 144-FBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 448-CY9BF166RBGL-GK7E1-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M4F FM4 MB9B160R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 144-FBGA (7x7)

ARM® Cortex®-M4F FM4 MB9B160R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 144-FBGA (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - CY9BF166RBGL-GK7E1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
CY9BF166RBGL-GK7E1
Embedded - Microcontrollers CY9BF166RBGL-GK7E1
IC MCU 32BIT 544KB FLASH 144FBGA

IC MCU 32BIT 544KB FLASH 144FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - CY9BF166RBGL-GK7E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
CY9BF166RBGL-GK7E1
Integrated Circuits (ICs) - Embedded - Microcontrollers CY9BF166RBGL-GK7E1
IC MCU 32BIT 544KB FLASH 144FBGA

IC MCU 32BIT 544KB FLASH 144FBGA

Supplier's Site
Microcontrollers - CY9BF166RBGL-GK7E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
CY9BF166RBGL-GK7E1
Microcontrollers CY9BF166RBGL-GK7E1
ARM® Cortex®-M4F FM4 MB9B160R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 144-FBGA (7x7)

ARM® Cortex®-M4F FM4 MB9B160R Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 144-FBGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 448-CY9BF166RBGL-GK7E1-ND CY9BF166RBGL-GK7E1 CY9BF166RBGL-GK7E1 CY9BF166RBGL-GK7E1
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 160 MHz 160 MHz 160 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 64 KB 64 KB 64 KB
ROM 544 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers