ARM® Cortex®-M3 FM3 MB9B120TA Microcontroller IC 32-Bit Single-Core 60MHz 1.5625MB (1.5625M x 8) FLASH 144-LQFP (20x20)
IC MCU 32B 1.5625MB FLSH 144LQFP
ARM® Cortex®-M3 FM3 MB9B120TA Microcontroller IC 32-Bit Single-Core 60MHz 1.5625MB (1.5625M x 8) FLASH 144-LQFP (20x20)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-CY9BF129SPMC-GK7E1-ND | CY9BF129SPMC-GK7E1 | CY9BF129SPMC-GK7E1 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 60 MHz | 60 MHz | |
| Bits | Other; A/D 24x12b; D/A 2x10b | ||
| RAM | 192 KB | 192 KB | |
| ROM | 1562 KB |